location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wacom Cintiq 21UX piirtopöytä 5080 lpi 432 x 324 mm USB

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wacom Check ‘Wacom’ global rank
Tuoteperhe:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cintiq
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
Cintiq 21UX
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DTK-2100
Ryhmä:
Graafisella tabletilla voit kirjoittaa ja tehdä piirustuksia eritysellä kynällä.Tiedot, jotka graafinen tablettisi saa, siirretään tietokoneeseen ja voidaan näyttää piirustuksena näytöllä. Joidenkin ohjelmistojen kanssa on jopa mahdollista kirjoittaa käsin virtuaalisen näppäimistön naputtelun sijaan.
Piirtopöydät Check ‘Wacom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wacom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 21 Jun 2018 14:48:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Wacom Cintiq 21UX piirtopöytä 5080 lpi 432 x 324 mm USB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Langallinen 5080 lpi 432 x 324 mm
  • - Laitteen käyttöliittymä: USB
  • - Suurin lukukorkeus: 5 mm
  • - Sisältää kynän
Enemmän>>>
Short summary description Wacom Cintiq 21UX piirtopöytä 5080 lpi 432 x 324 mm USB:
This short summary of the Wacom Cintiq 21UX piirtopöytä 5080 lpi 432 x 324 mm USB data-sheet is auto-generated and uses the product title and the first six key specs.

Wacom Cintiq 21UX, Langallinen, 5080 lpi, 432 x 324 mm, USB, 5 mm, -60 - 60°

Long summary description Wacom Cintiq 21UX piirtopöytä 5080 lpi 432 x 324 mm USB:
This is an auto-generated long summary of Wacom Cintiq 21UX piirtopöytä 5080 lpi 432 x 324 mm USB based on the first three specs of the first five spec groups.

Wacom Cintiq 21UX. Yhteysteknologia: Langallinen, Erottelutarkkuus: 5080 lpi, Työskentelyalue: 432 x 324 mm. Kallistuskulma: -60 - 60°. Yhteensopivat käyttöjärjestelmät: Windows XP/Vista/7 Mac x 10.4 +. Tabletin paino: 10,4 kg. Mitat (LxSxK): 561 x 421 x 48 mm

Maa Distributor
United Kingdom 1 distributor(s)