Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
300 cd/m²
Taux de contraste
2000:1
Taille de l'écran
19 "
Écran
TFT LCD
Nombre de couleurs
16.2 M
Taille des pixels
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.284 mm
Fréquence de balayage horizontal
24 - 80 KHz
Fréquence de balayage vertical
56 - 76 Hz
Angle de visualisation, horizontal
150 °
Angle de visualisation, vertical
135 °
Résolution d'écran
Résolution écran
Resolution of the display for the system
1440 x 900 Pixels
Connectivité
Sortie(s) VGA (D-Sub)
1
Gestion d'énergie
Conditions d'alimentation
100 - 240 VAC, 50 - 60 Hz
Consommation électrique, mode veille
2 W
Consommation électrique
Amount of power used by this model; expressed in watts
50 W
Consommation électrique (arrêt)
1 W
Couleur
Couleur
Argent/Noir
Poids et dimensions
Poids
4000 g
Dimensions (L x P X H) avec le stand
449 x 182 x 377 mm
Security
Fente de serrure de câble
Kensington
Certification
Plug & Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"