ECC memory for this configuration, including size expressed in bytes, followed by speed expressed in megahertz, followed by memory type
DDR
Number of DIMM slots
2
Processeur
Famille de processeur
Intel family
Douille de processeur
Socket 478
Processeurs compatibles
Intel Pentium 4 / Celeron D
Processor FSB supported
800/533
Internal I/O
Number of SATA connectors
2
USB 2.0 connectors
2
CPU fan connector
Number of COM connectors
1
ATX Power connector
CD/AUX audio in
Floppy disk drive connector
Number of Parallel ATA connectors
2
Front panel audio connector
Back panel I/O ports
Ports parallèle
1
Ports PS/2
2
Ports USB 2.0
6
Prise RJ45 Ethernet LAN
1
Sortie haut-parleur/ casque
Back panel I/O ports
Entrée microphone
Sortie(s) VGA (D-Sub)
1
Détails techniques
Format de la carte mère
micro ATX
Carte mère, jeu de puces
Intel 865G + Intel ICH5
Systèmes d'exploitation supportés
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows 98SE / ME / 2000 / XP
Câbles inclus
- Floppy/ATA 100 - 1 x SATA - 1 x SATA power
Audio
Rendement audio
Cmedia 9761A 5.1
Connecteurs d'extension
Connecteurs d'extension
- 3 x PCI slots - 1 x AGP 8X slot - 1 x AMR slot
Poids et dimensions
Largeur
244 mm
Profondeur
198 mm
Réseau
Communications
10/100 Ethernet
LAN controller
Realtek PCI LAN 8101L
Vidéo
Contrôleur graphique
List of chips; also known as a graphics coprocessor; similar to a microprocessor ordinarily found on graphics accelerator cards. It processes the graphics to create dots and lines on-screen.
Intel Extreme Graphics 2
Mémoire d'adaptateur graphique maximum
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.