Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
128 Mo
Graphics adaptateur, type de mémoire
DDR-SDRAM
Largeur de données
64 Bit
Memory clock speed
400 MHz
Processeur
Processeur graphique
NVIDIA NV44
Vitesse interne de l'horloge processeur
300 MHz
Connectivité
Type d'interface
PCI
Port DVI
1
Vidéo
DirectX version
9.0
OpenGL version
2.0
TV-out
Configuration système minimale
Systèmes d'exploitation supportés
List of desktop operating systems tested as compatible with this product, including coined name and version
- Windows 98SE - Windows ME - Windows 2000 - Windows XP - Windows MCE - Windows XP64 - Windows VISTA 32bit - Windows VISTA 64bit