| Mega Pixel |
10.1 MP |
| Compression de données |
Fine, Normal, RAW |
| Résolution maximale |
3888 x 2592 Pixels |
| Qualité d'image |
(LF) 3888x2592, (LN) 3888x2592, (MF) 2816x1880, (MN) 2816x1880, (SF) 1936x1288, (SN) 1936x1288, (RAW) 3888x2592 |
| Zoom numérique |
- |
|
Système d'objectif
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
EF / EF-S
|
| Digital SLR |
 |
| Longueur focale |
1.6x |
|
Type de sonde
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CMOS
|
| Allongement |
3:2 |
| Mise au point |
TTL-CT-SIR + CMOS |
| Camera, gamme de foyer |
EV -0.5-18 (23°C & ISO100) |
| Commande d'exposition à la lumière |
+/- 2 EV, 1/2 / 1/3 |
| ISO sensitivité |
100-1600 |
| Réduction d'oeil rouge |
 |
| Flash intégré |
 |
| Auto flash |
 |
| Manual flash |
 |
| Cartes mémoire compatibles |
CompactFlash Type I / II |
| Support de CompactFlash (CF) |
 |
| Support de Memory Stick (MS) |
 |
| Support de MultiMediaCard (MMC) |
 |
| Support de Secure Digital (SD) |
 |
| Support de Memory Stick Pro (MS Pro) |
 |
| Support de SmartMedia Card |
 |
|
|