This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.90 x 0.51 mm
Taux de contraste
10000:1
Luminosité
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
1500 cd/m²
Angle de visualisation
170 °
Écran
Plasma
Full HD
Couleur
Argent/Noir
Audio
Haut-parleurs
2.0
Son
Stereo
Puissance évaluée de RMS
10 W
Égaliseur
TV tuner
Format du signal
BG, I, DK/K’, M, L/L’. PAL, SECAM, NTSC, B/G/D/K, Nicam.
Quantité de canaux
99
Teletext
Système télétexte
2100 pages
Connectivité
Ports E/S
- S-video in - RGB - Euro-AV - Cinch-AV - YUV - DVI - DVI-I - HDCP - VGA
Management features
Contrôle à distance du portable
Description of the functions of the Handheld Remote Control
Gestion d'énergie
Consommation électrique
Amount of power used by this model; expressed in watts
350 W
Consommation électrique, mode veille
5 W
Poids et dimensions
Dimensions L x P x H
1030 x 99 x 740 mm
Poids
31500 g
Certification
Plug & Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"