DVD Video / DVD-R / DVD-RW / DVD+R /DVD+RW / Audio CD / CD-R / CD-RW /Video CD (2.0) / MP3 / JPEG / Kodak Picture CD
Still image
Formats d'image supportés
JPEG
Écran
Taux de contraste
350:1
Écran
TFT
Taille de l'écran
7 "
Luminosité
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
350 cd/m²
Résolution écran
Resolution of the display for the system
1440 x 234 Pixels
Allongement
16:9
Connectivité
Composite video out
Digital audio optical out
Composite video in
Gestion d'énergie
Conditions d'alimentation
100 – 240V, 50 – 60 Hz
Consommation électrique
Amount of power used by this model; expressed in watts