StorageWorks Coarse Wave Division Slot A 4-port Add and Drop Multiplexer
Marque: HP Code de produit: AG878A code EAN/UPC: 0883585435708, 883585435708
Catégorie: wave division multiplexers
Sur le marché depuis: 20 Feb 2008
Info modification: 10 Nov 2008 13:29:47
Garantie: Déclaration de garantie standard: (1-1-1) Hardware Warranty; 1-year parts; 1-year on-site (8x5, next business day response) and 1-year labor.
List of types of chassis available and their expandability if applicable.
1U
Quantité de ports
4-8
Poids
1630 g
Capacité de commutation
32 Gbps
Taille
6 x 11.5 x16 "
Prise en charge enfichage à chaud
Description of Hot-Plug support features for the product
Passive Optical Systems, no power supplies or other active components, very little maintenance required
Dispositifs d'administration
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version"
TAP port to monitor inter-site optical network link
Protocoles soutenus
Protocol independent, FC and IP protocols supported
Évolutivité
One to 8 ports
Taux d'humidité relative de fonctionnement
10-85 %
Température de fonctionnement
-5° to 70° C
Humidité hors fonctionnement
10-85 %
Température hors functionnement
-40-85 °C
Types de lames (pris en charge)
Not Applicable
Multimédia
Small Form Factor Fixed transceivers
Logiciel (en option)
Not Applicable
Vitesse du port
4 Gbps
Logiciel (requis)
Not Applicable
Modèles de commutateurs
One 8-port mux/demux, 4-port OADM "A" and 4-port OADM "B"
Détails techniques
Caractéristiques
Reliable: Passive optical technology with no power supplies or other active electronic components to fail; Tap feature for monitoring optical signal; Very low maintenance required. Cost Effective: Only a fraction of the cost for Dense Wave Division Multiplexer solutions; Lower cost than many similar CWDM solutions in the market today Flexibility: Operate in point-to-point or multipoint ring configurations; Individual channels can operate at 2 or 4Gbps per channel with full bandwidth aggregate throughput; Can be placed in a rack or on a tabletop; Expands the capacity of ring or point-to-point networks by up to 8 fold; Drop or add signals at up to 8 locations; Create a basic level of physical redundancy
Humidité hors fonctionnement
10-85 %
Humidité relative
10-85 %
Poids
3.6 lb
High availability features
Passive Optical Systems, no power supplies or other active components, very little maintenance required