Actual internal (L1) cache memory, expressed in bytes
2 GB
Humidité hors fonctionnement
0 to 93% RH
Capacité de stockage maximale (y compris les boîtiers d'extension)
48 TB
Prise en charge des clusters
Yes; Windows, Linux
Prise en charge d'Insight Manager
No
Prise en charge de sauvegarde SAN
Yes
Prise en charge de la mise en miroir de stockage
Yes
Détails techniques
Formats de lecteur pris en charge
3.5 in
Disque dur
1 - 48
Caractéristiques
Highly efficient consolidation and sharing of storage geared to departmental and small to medium business requirements: Grows as the storage demands increase – up to 14.4TB SAS or 36TB SATA; Supports up to 64 hosts for Fibre Channel attach; 256 LUN support with LUN sizes up to 16TB; Controller-based snapshot and clone capability for increased data protection Cost efficient: Choose either single or dual controller array models; Choice of low cost single I/O or high-availability dual I/O drive enclosure models; Enterprise-class SAS or archival-class SATA drives as the need and budget dictates Flexibility in drives types and high-availability levels: Dual-ported SAS drives for enterprise needs; SATA drives for large capacity, inexpensive archival storage; Mix SAS and SATA drives within the same drive enclosure