|
Jeu de puces
|
|
Chipset for this configuration, expressed as manufacturer and coined name"
Intel® G33 express chipset
|
|
Processeur (CPU)
|
|
Le processeur (CPU, pour Central Processing Unit, soit Unité Centrale de Traitement) est le cerveau de l'ordinateur. Il permet de manipuler des informations numériques et d'exécuter les instructions stockées en mémoire.
Intel® Core™2 Quad processor Q6600
|
| Mémoire interne |
3000 Mo |
|
Emplacements mémoire
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
4 DIMM sockets
|
| Type de mémoire interne |
DDR2-SDRAM |
| Cartes mémoire compatibles |
15in1 memory card reader |
| Vitesse de rotation de disque dur |
7200 RPM |
|
Contrôleur de disque dur
|
|
Hard drive controller characteristics including type
SATA 3G Hard Disk Drive
|
| Type de dique dur |
500 GB Personal Media Drive 320 GB |
| Contrôleur graphique |
DVI/VGA port, HDMI port, TV-out nVIDIA® GeForce™ 8500 GT TurboCache with PureVideo technology |
| Adapteur visuel, bus |
1 PCI-Express 16x |
|
Mémoire de carte vidéo
|
|
Video RAM installed in this configuration; expressed in bytes and type of memory
512 MB dedicated memory, up to 1791 MB total available graphics memory as allocated by Windows Vista®
|
| Son |
Intel® High Definition Audio 7.1 |
|
Type d'unité optique
|
|
Type of the optical drive
DVD writer SATA DVD RAM and Double Layer supporting LightScribe technology
|
|
Lightscribe
|
|
Depuis votre PC, gravez des images ou du texte directement sur la face de vos CD et DVD grâce à la technologie LightScribe.
Create silkscreen-quality disc labels direct from your PC with LightScribe: Just burn, flip, burn.
|
| Écran |
LCD Monitors (buy separately): HP w1907v 19" Widescreen Flat Panel Monitor, HP w2007v 20.1" Widescreen Flat Panel Monitor, HP w2207h 22" Widescreen Flat Panel Monitor, HP w2408h Vivid Color 24" Widescreen Flat Panel Monitor |
| Système d'exploitation installé |
Windows Vista Home Premium Edition |
| Logiciels fournis |
Recovery partition (including possibility to recover system, applications and drivers separately); Optional re-allocation of recovery partition; Recovery CD/DVD creation tool; Symantec™ Norton Internet Security™ 2008 (60 days live update) Microsoft® Internet Explorer 7.0; Windows Mail; Adobe® Reader 8.0 |
| Logiciel pilote de lecteur optique |
HP Total Care Advisor ; Photosmart Essential, Windows Photo Gallery ; Windows Media Player ; Windows Movie Maker, Windows DVD Maker ; CyberLink Power2Go 5.5 ; Muvee AutoProducer Full Version |