slot di espansione
>
HP 405154-B21
Kit riser HP DL360G5 PCI-X
Marca:
HP
Codice prodotto:
405154-B21
Codice EAN/UPC:
882780227095, 0882780227095, 4948382434159
Categoria:
slot di espansione
Sul mercato dal:
03 Jul 2006
Info modified on:
11 Okt 2008 07:24:40
63 offerte, da 35.00
3k
Specifiche
Alternatives
Opzioni
Dettagli tecnici
Dimensioni (LxPxA)
18.745 x 41.91 x 7.62 cm
Dimensione
7.38 x 16.5 x 3 "
Peso
0.907 kg
Slot espansione
PCI-X
Dettagli tecnici
Compatibiità
ProLiant DL360 G5
Peso
2 lb
UNSPSC-code
43201410
63 offerte, da 35.00
Marca
Immagine
Codice prodotto
prodotto
Confronta i prezzi
componenti
470064-615
TV DL360R05 E5440 2G SAS SVR
server
440912-425
ProLiant DL360 G5 Special Rack Server
470064-611
PROLIANT DL360R05 5420CPU
458236-425
ProLiant DL360 G5
438313-421
ProLiant DL360 G5 E5320 1.86GHz Rack Server
435944-421
ProLiant DL360 G5 E5345 2.33GHz 4GB RPS High Performance Rack Server
457923-421
ProLiant DL360 G5 E5440 2.83GHz Quad Core 2GB Rack Server
416559-421
ProLiant DL360 G5 5110 1.6GHz-1GB Entry Rack Server
457925-421
ProLiant DL360 G5
435943-421
ProLiant DL360 G5 E5335 2.0GHz 2GB Rack Server
438312-421
ProLiant DL360 G5 E5310 1.6GHz Rack Server
457922-421
ProLiant DL360 G5 X5450 3.0GHz Quad Core 4GB RPS Rack Server
416564-421
ProLiant DL360 G5 5150 2.66GHz-2GB RPS High Performance Rack Server
490666-421
ProLiant DL360 G5 E5450 3.0GHz Quad Core 4GB RPS Rack Server
416560-421
ProLiant DL360 G5 5120 1.86GHz-1GB Entry Rack Server
416561-421
ProLiant DL360 G5 5130 2.0GHz-1GB Entry Rack Server
447596-421
ProLiant DL365 G5 AMD Opteron™ 2356 Quad Core Processor 2.30 GHz 2MB 4GB 2P Performance Model Rack Server
470064-623
ProLiant DL360 G5
416565-421
ProLiant DL360 G5 5160 3.0GHz-1GB Rack Server
457924-421
ProLiant DL360 G5 E5430 2.66GHz Quad Core 2GB Rack Server
399519-421
ProLiant DL360 G5 Intel® Xeon® 5060 Dual Core Processor 3.20 GHz 4MB 1GB 1P Rack Server
457928-421
ProLiant DL360 G5 X5260 3.33GHz Dual Core 2GB Rack Server
457926-421
ProLiant DL360 G5 E5405 2.0GHz Quad Core 1GB Rack Server
416563-421
ProLiant DL360 G5 5150 2.66GHz-1GB Rack Server
416562-421
ProLiant DL360 G5 5140 2.33GHz-1GB Rack Server
411377-B21
ProLiant DL365 Configure-to-order Rack Chassis
416566-421
ProLiant DL360 G5 5160 3.0GHz-2GB RPS High Performance Rack Server
430240-425
ProLiant DL360 G5
457647-421
ProLiant DL365 G5 AMD Opteron™ 2346HE Quad Core Processor 1.80 GHz 2MB 2GB 1P High Efficiency Model Rack Server
447597-421
ProLiant DL365 G5 AMD Opteron™ 2356 Quad Core Processor 2.30 GHz 2MB 2GB 1P Base Model Rack Server
411361-421
ProLiant DL365 2218 2.6GHz Dual Core 2GB RPS High Performance Rack Server
411359-421
ProLiant DL365 2214 2.2GHz Dual Core 1GB High Efficiency Rack Server
439191-421
ProLiant DL365 2220 2.8GHz Dual Core RPS Rack Server
411377-B21#B19
ProLiant DL365 Configure-to-order Rack Chassis
399524-B21#B19
ProLiant DL360 G5 Configure-to-order Rack Chassis
470064-443
ProLiant DL360 G5 Special Rack Server
470064-422
ProLiant DL360 G5 Intel® Xeon® E5345 Quad Core Processor 2.33 GHz 8MB 16GB 2P 4x72GB SAS SAE200i Rack Server
470064-341
ProLiant DL360 G5 Intel® Xeon® 5140 Dual Core Processor 2.33 GHz 4MB 2GB 1P 2x72GB HP SAS SAP400i Rack Server
470064-099
ProLiant DL360 G5 Intel® Xeon® 5130 Dual Core Processor 2 GHz 4MB 2GB 2x72GB 1P HP SAS DVD Rack Server
457927-421
ProLiant DL360 G5 L5420 2.5GHz Quad Core 2GB Rack Server
490666-291
ProLiant DL360 G5 E5450 3.0GHz Quad Core 4GB RPS Rack Server
411358-421
ProLiant DL365 2210 1.8GHz Dual Core 1GB Entry Rack Server
411360-421
ProLiant DL365 2218 2.6GHz Dual Core 1GB Rack Server
438312-371
ProLiant DL360 G5 E5310 1.6GHz Rack Server
447598-421
ProLiant DL365 G5 AMD Opteron™ 2352 Quad Core Processor 2.10 GHz 2MB 1GB 1P Entry Model Rack Server
470064-264
ProLiant DL360 G5 Intel® Xeon® 5110 Dual Core Processor 1.60 GHz 4MB 2GB 2P 6x146GB HP SAS SAP400i Rack Server
470064-227
ProLiant DL360 G5 Intel® Xeon® 5150 Dual Core Processor 2.66 GHz 4MB 6GB 1P 2x72GB SAP400i SAS Rack Server
470064-462
ProLiant DL360 G5 Intel® Xeon® E5310 Quad Core Processor 1.60 GHz 8MB 2GB 1P SAE200i DVD-RW Rack Server
470064-342
ProLiant DL365 AMD Opteron™ Processor 2218 2.60 GHz 2MB 2GB 1P 2x72GB SAP400i DVD-ROM Performance Rack Server
399524-B21
ProLiant DL360 G5 Configure-to-order Rack Chassis
411360-371
ProLiant DL365 2218 2.6GHz Dual Core 1GB Rack Server
470064-260
ProLiant DL360 G5 Intel® Xeon® 5140 Dual Core Processor 2.33 GHz 4MB 2GB 1P SAP400i CD-RW/DVD-ROM Combo Rack Server
470064-221
ProLiant DL360 G5 Intel® Xeon® 5110 Dual Core Processor 1.60 GHz 4MB 2GB 1P SAS SAE200i CD-RW/DVD-ROM Combo Rack Server
416565-421#30834146
ProLiant DL360 G5 5160 3.0GHz-1GB Rack Server
416562-421#CPU
ProLiant DL360 G5 5140 2.33GHz-1GB Rack Server
470064-464
ProLiant DL360 G5 Intel® Xeon® E5320 Quad Core Processor 1.86 GHz 8MB 2GB 1P SAE200i DVD-RW Rack Server