schede di interfaccia e adattatori
>
HP 417836-B21
Kit cavi per batterie 24" HP Smart Array P400
Marca:
HP
Codice prodotto:
417836-B21
Codice EAN/UPC:
882780630727, 4948382472656, 0882780630727
Categoria:
schede di interfaccia e adattatori
Sul mercato dal:
02 Jun 2006
Info modified on:
10 Nov 2008 13:29:47
66 offerte, da 22.00
6k
Specifiche
Alternatives
Opzioni
Dettagli tecnici
Dimensione
7.63 x 11 x 1.25 "
Peso
2.4 lb
Peso e dimensioni
Dimensioni (LxPxA)
19.38 x 27.94 x 3.175 cm
Peso
1.089 kg
66 offerte, da 22.00
Marca
Immagine
Codice prodotto
prodotto
Confronta i prezzi
componenti
470064-701
DL580GS X7350 1P SP6742 UK SERV
470064-690#*BU2
PROLIANT ML310T05 X3065 2.3G D
470064-729#*BU1
PROLIANT DL380R05 1X E5405-2G
470064-577
ProLiant ML350 G5 - Torre - 2 vías - 1 x Quad-Core Xeon E
470064-756#*BU2
PROLIANT DL185R05 1X O2218-2.6
470064-601
ProLiant DL380G5/E5345 4GB2x2GB6x72GB
470064-616
DL380 G5 Dual Processor Capable, 1 x Xeon E5440 (2830/1333-2x6MB) Quad
470064-729#*BU2
PROLIANT DL380R05 1X E5405-2G
470064-756#*BU1
PROLIANT DL185R05 1X O2218-2.6
470064-810
PROLIANT ML350 G5 1XXE/E5405-2G
470064-632
ML350 G5 E5440 2x6MB 1GB TopV
470064-752
ProLiant ML310 G5 - Torre - 1 vía - 1 x Dual-Core Xeon 30
470064-682
PROLIANT DL320 G5 1XXE/3075
470064-756
DL185R05 OPT 2,6GHz DualCore 2218 2x1MB 2x1GB 2x250GB 7,2rps 8xLFF
Mostra tutti componenti >>
server
470064-640
ProLiant ML350 G5 Intel® Xeon® E5410 Quad Core Processor 2.33 GHz 12MB 1GB 1P 2x72GB SFF SAS SAE200i DVD-ROM Tower Server
470064-612
ProLiant DL380 G5 Special Rack Server
433524-421
ProLiant DL380 G5 E5345 2.33GHz High Performance Rack Server
445433-421
ProLiant DL320 G5p
459586-425
ProLiant DL380 G5 Special Rack Server
470064-644
ProLiant ML350 G5
465475-421
ProLiant DL120 G5 E2160 1.8GHz Dual Core Non-Hot Plug SATA Rack Server
458238-421
ProLiant ML350 G5 E5430 2.66GHz Quad Core SAS SFF Array Tower Server
445333-421
ProLiant ML310 G5 3065 2.33GHz Dual Core Hot Plug SATA/SAS Tower Server
452291-B21
ProLiant DL580 G5 Highly Serviceable Configure-to-order Rack Chassis
438730-421
ProLiant ML350 G5 E5320 1.86GHz SAS SFF Tower Server
445432-421
ProLiant DL320 G5p E3110 3.0GHz Dual Core 1GB Rack Server
419523-425
ProLiant ML350 G5
458561-421
ProLiant DL380 G5
433526-421
ProLiant DL380 G5 E5320 1.86GHz Rack Server
394321-421
ProLiant ML310 G3
410787-421
ProLiant DL320 G4
445434-421
ProLiant DL320 G5p X3210 2.13GHz Quad Core 2GB Rack Server
393460-421
ProLiant ML310 G3 Tower Server
458239-421
ProLiant ML350 G5 E5420 2.50GHz Quad Core SAS LFF Tower Server
470063-808
ProLiant ML310 G3 Intel® Pentium® 4 Processor 3,20 GHz 2 MB 512 MB 1P 72 GB HP SCSI DAT72 3Y towerserver
445334-421
ProLiant ML310 G5 3075 2.66GHz Dual Core Hot Plug SATA/SAS Tower Server
391835-B21
ProLiant DL380 G5 Base Model Server
416892-421
ProLiant ML350 G5
445335-421
ProLiant ML310 G5
458237-421
ProLiant ML350 G5 E5430 2.66GHz Quad Core SAS SFF Array Rack Server
458242-421
ProLiant ML350 G5
445336-421
ProLiant ML310 G5
470064-630
ProLiant ML350 G5
451993-421
ProLiant DL580 G5 X7350 2.93GHz Quad Core 4P 8GB Rack Server
458567-421
ProLiant DL380 G5
470064-627
ProLiant DL380 G5
458244-421
ProLiant ML350 G5 E5410 2.33GHz Quad Core SAS LFF Tower Server
417605-421
ProLiant ML350 G5 5140 2.33GHz SAS Array Tower Server
458562-421
ProLiant DL380 G5 X5450 3.0GHz Quad Core 4GB High Performance Rack Server
456831-421
ProLiant DL180 G5 E5405 2.0GHz Quad Core 1GB 4 LFF Rack Server
458240-421
ProLiant ML350 G5 E5420 2.50GHz Quad Core SAS LFF Rack Server
465476-421
ProLiant DL120 G5 3065 2.33GHz Dual Core Non-Hot Plug SATA Rack Server
432195-421
ProLiant DL385 G2 2218 2.6GHz 2GB High Performance Rack Server