CD/DVD (re)writer
>
HP 447328-B21
Unità ottica DVD-RW SATA half-height HP
Marca:
HP
Codice prodotto:
447328-B21
Codice EAN/UPC:
0883585109036, 4948382510440
Categoria:
CD/DVD (re)writer
Sul mercato dal:
14 Nov 2007
Info modified on:
12 Nov 2008 08:18:15
66 offerte, da 69.66
HP DVD RW è la prima generazione di unità ottiche SATA per server HP ProLiant.
23k
Devices for reading and recording information from CD or DVD disks.
Specifiche
Alternatives
Opzioni
Peso e dimensioni
Dimensioni (LxPxA)
10.08 x 19.84 x 27.31 cm
Peso e dimensioni
Dimensione
3.97 x 7.81 x 10.75 "
66 offerte, da 69.66
Marca
Immagine
Codice prodotto
prodotto
Confronta i prezzi
componenti
470064-713
PROLIANT ML150 G5 1XXE/E5405-2G
470064-725#*BU1
PROLIANT ML150T05 E5405 2G QC
470064-690#*BU2
PROLIANT ML310T05 X3065 2.3G D
470064-577
ProLiant ML350 G5 - Torre - 2 vías - 1 x Quad-Core Xeon E
470064-876
PROLIANT ML350G5 XE/E5420
470064-810
PROLIANT ML350 G5 1XXE/E5405-2G
470064-847
PROLIANT ML150G5 XE/E5405
470064-632
ML350 G5 E5440 2x6MB 1GB TopV
470064-752
ML310/X3065 1G 2x72GB SATA LTO4 SPSvr
470064-784
TV ML115 1214 160GB NHP SATA SP Svr
470064-783
PROLIANT ML115 G5 1XOPT/1214 2M
Mostra tutti componenti >>
server
455948-425
ProLiant ML110 G5
470064-640
ProLiant ML350 G5 Intel® Xeon® E5410 Quad Core Processor 2.33 GHz 12MB 1GB 1P 2x72GB SFF SAS SAE200i DVD-ROM Tower Server
470064-644
ProLiant ML350 G5
444809-421
ProLiant ML110 G5 E2160 1.80GHz Dual Core Non-hot Plug SATA Tower Server
458238-421
ProLiant ML350 G5 E5430 2.66GHz Quad Core SAS SFF Array Tower Server
445333-421
ProLiant ML310 G5 3065 2.33GHz Dual Core Hot Plug SATA/SAS Tower Server
450164-421
ProLiant ML150 G5 E5410 2.33GHz Quad Core Hot Plug SATA/SAS RAID Tower Server
450163-421
ProLiant ML150 G5 E5405 2.0GHz Quad Core Hot Plug SATA/SAS Tower Server
438730-421
ProLiant ML350 G5 E5320 1.86GHz SAS SFF Tower Server
450162-421
ProLiant ML150 G5 E5405 2.0GHz Quad Core Non-Hot Plug SATA Tower Server
444810-421
ProLiant ML110 G5 3065 2.33GHz Dual Core Non-hot Plug SATA Tower Server
419523-425
ProLiant ML350 G5
470064-727
ProLiant ML150 G5 Special Tower Server
457772-421
ProLiant ML115 G5 4450B 2.3GHz Dual Core Non-Hot Plug SATA Tower Server
458239-421
ProLiant ML350 G5 E5420 2.50GHz Quad Core SAS LFF Tower Server
445334-421
ProLiant ML310 G5 3075 2.66GHz Dual Core Hot Plug SATA/SAS Tower Server
416892-421
ProLiant ML350 G5
445335-421
ProLiant ML310 G5
458237-421
ProLiant ML350 G5 E5430 2.66GHz Quad Core SAS SFF Array Rack Server
458242-421
ProLiant ML350 G5
445336-421
ProLiant ML310 G5
470064-630
ProLiant ML350 G5
470064-655
ProLiant ML110 G5
417446-421
ProLiant ML370 G5 5140 2.33GHz SAS Tower Server
458244-421
ProLiant ML350 G5 E5410 2.33GHz Quad Core SAS LFF Tower Server
417605-421
ProLiant ML350 G5 5140 2.33GHz SAS Array Tower Server
458240-421
ProLiant ML350 G5 E5420 2.50GHz Quad Core SAS LFF Rack Server
444811-421
ProLiant ML110 G5
437437-421
ProLiant ML370 G5 E5335 2.0GHz SAS Tower Server
458246-421
ProLiant ML350 G5 E5410 2.33GHz Quad Core SAS SFF Array Tower Server
470064-657
ProLiant ML310 G5
458344-421
ProLiant ML370 G5 E5440 2.83GHz Quad Core Base Rack Server
417188-421
ProLiant ML370 G5 5150 2.66GHz SAS Tower Server
458243-421
ProLiant ML350 G5 E5420 2.50GHz Quad Core SAS SFF Array Rack Server
416893-421
ProLiant ML350 G5 5130 2.0GHz SAS Tower Server
458343-031
ProLiant ML370 G5 E5440 2.83GHz Quad Core Base Tower Server
490608-421
ProLiant ML115 G5 O1214 2.2GHz Dual Core Non-Hot Plug SATA Tower Server
450161-421
ProLiant ML150 G5 E5205 1.86GHz Dual Core Non-Hot Plug SATA Tower Server
417444-421
ProLiant ML370 G5 5120 1.86GHz SAS Tower Server
458341-421
ProLiant ML370 G5 X5450 3.0GHz Quad Core Performance Tower Server
470064-482
ProLiant ML350 G5 Intel® Xeon® E5320 Quad Core Processor 1.86 GHz 8MB 1GB 1P 2x72GB SAS SAE200i DVD-RW Tower Server
412644-B21
ProLiant ML350 G5 Base Model Rack Server
458342-421
ProLiant ML370 G5 X5450 3.0GHz Quad Core Performance Rack Server
416620-421
ProLiant ML370 G5