componenti
>
HP 454885-B21
Licenza laboratorio Foundation VMware Standard senza supporto
Marca:
HP
Codice prodotto:
454885-B21
Codice EAN/UPC:
0883585381647, 883585381647
Categoria:
componenti
Sul mercato dal:
09 Sep 2007
Info modified on:
18 Nov 2008 13:29:39
27 offerte, da 20548.33
9k
Specifiche
Alternatives
Opzioni
27 offerte, da 20548.33
Marca
Immagine
Codice prodotto
prodotto
Confronta i prezzi
server
470064-640
ProLiant ML350 G5 Intel® Xeon® E5410 Quad Core Processor 2.33 GHz 12MB 1GB 1P 2x72GB SFF SAS SAE200i DVD-ROM Tower Server
470064-612
ProLiant DL380 G5 Special Rack Server
433524-421
ProLiant DL380 G5 E5345 2.33GHz High Performance Rack Server
459586-425
ProLiant DL380 G5 Special Rack Server
470064-644
ProLiant ML350 G5
470064-611
ProLiant DL360 G5 Special Rack Server
458238-421
ProLiant ML350 G5 E5430 2.66GHz Quad Core SAS SFF Array Tower Server
458236-425
ProLiant DL360 G5
452291-B21
ProLiant DL580 G5 Highly Serviceable Configure-to-order Rack Chassis
458561-421
ProLiant DL380 G5
433526-421
ProLiant DL380 G5 E5320 1.86GHz Rack Server
458239-421
ProLiant ML350 G5 E5420 2.50GHz Quad Core SAS LFF Tower Server
391835-B21
ProLiant DL380 G5 Base Model Server
458237-421
ProLiant ML350 G5 E5430 2.66GHz Quad Core SAS SFF Array Rack Server
458242-421
ProLiant ML350 G5
438313-421
ProLiant DL360 G5 E5320 1.86GHz Rack Server
451993-421
ProLiant DL580 G5 X7350 2.93GHz Quad Core 4P 8GB Rack Server
435944-421
ProLiant DL360 G5 E5345 2.33GHz 4GB RPS High Performance Rack Server
457923-421
ProLiant DL360 G5 E5440 2.83GHz Quad Core 2GB Rack Server
470064-627
ProLiant DL380 G5
458567-421
ProLiant DL380 G5
458244-421
ProLiant ML350 G5 E5410 2.33GHz Quad Core SAS LFF Tower Server
458562-421
ProLiant DL380 G5 X5450 3.0GHz Quad Core 4GB High Performance Rack Server
457925-421
ProLiant DL360 G5
458240-421
ProLiant ML350 G5 E5420 2.50GHz Quad Core SAS LFF Rack Server
432195-421
ProLiant DL385 G2 2218 2.6GHz 2GB High Performance Rack Server
458563-421
ProLiant DL380 G5 E5440 2.83GHz Quad Core 2GB Base Rack Server
435943-421
ProLiant DL360 G5 E5335 2.0GHz 2GB Rack Server
433527-421
ProLiant DL380 G5 E5310 1.6GHz Rack Server
459485-B21
ProLiant BL460c E5430 2.66GHz Quad Core 2GB Blade Server
448188-421
ProLiant DL585 G5 8356 2.3GHz Quad Core 4P Rack Server
408838-421
ProLiant DL385 G2 2216 2.4GHz 2GB High Efficiency Rack Server
391835-B21#B19
ProLiant DL380 G5 Base Model Server
458565-421
ProLiant DL380 G5 E5430 2.66GHz Quad Core 2GB Base Rack Server
459484-B21
ProLiant BL460c E5440 2.83GHz Quad Core 2GB Blade Server
410058-B21
ProLiant DL580 G4 Configure-to-order Rack Chassis
459483-B21
ProLiant BL460c E5450 3.0GHz Quad Core 2GB Blade Server
461604-B21
ProLiant BL460c L5240 3.0GHz Dual Core 2GB Blade Server
438312-421
ProLiant DL360 G5 E5310 1.6GHz Rack Server
457922-421
ProLiant DL360 G5 X5450 3.0GHz Quad Core 4GB RPS Rack Server
458246-421
ProLiant ML350 G5 E5410 2.33GHz Quad Core SAS SFF Array Tower Server
453330-B21
ProLiant BL460c X5365 3.0GHz Quad Core 2GB Blade Server
459486-B21
ProLiant BL460c E5420 2.50GHz Quad Core 2GB Blade Server
458344-421
ProLiant ML370 G5 E5440 2.83GHz Quad Core Base Rack Server
413928-421
ProLiant DL585 G2 8216 2.4GHz 2P 2GB PC5300 Rack Server
458243-421
ProLiant ML350 G5 E5420 2.50GHz Quad Core SAS SFF Array Rack Server
434940-421
ProLiant DL385 G2 2210 1.8GHz 1GB High Efficiency Entry Rack Server
490666-421
ProLiant DL360 G5 E5450 3.0GHz Quad Core 4GB RPS Rack Server
414109-B21
ProLiant DL385 G2 Configure-to-order Rack Chassis
470064-623
ProLiant DL360 G5
458343-031
ProLiant ML370 G5 E5440 2.83GHz Quad Core Base Tower Server
433525-421
ProLiant DL380 G5 E5335 2.0GHz Rack Server
492205-421
ProLiant DL380 G5 E5450 3.0GHz Quad Core 4GB High Performance Rack Server
462872-B21
ProLiant BL460c L5420 2.5GHz Quad Core 2GB Blade Server
449768-421
ProLiant DL385 G5 2352 2.1GHz Quad Core Base Rack Server
413929-421
ProLiant DL585 G2 8218 2.6GHz 2P 4GB PC5300 Rack Server