suite di software
>
HP 460942-B21
Licenza bundle HA standard per VMware VI
Marca:
HP
Codice prodotto:
460942-B21
Codice EAN/UPC:
0883585514083, 883586000000
Categoria:
suite di software
Sul mercato dal:
14 Nov 2007
Info modified on:
01 Nov 2008 11:47:37
43 offerte, da 3713.92
6k
Specifiche
Alternatives
Opzioni
Dettagli tecnici
Peso
0.317 kg
Dimensioni (LxPxA)
24.77 x 5.72 x 22.23 cm
Dettagli tecnici
Dimensione
9.75 x 2.25 x 8.75 "
Peso
0.7 lb
43 offerte, da 3713.92
Marca
Immagine
Codice prodotto
prodotto
Confronta i prezzi
componenti
AL585A#*BU4
PROLIANT BL460C01 E5420 2.5G Q
AL585A#*BU3
PROLIANT BL460C01 E5420 2.5G Q
470064-729#*BU1
PROLIANT DL380R05 1X E5405-2G
470064-577
ProLiant ML350 G5 - Torre - 2 vías - 1 x Quad-Core Xeon E
AL220A
PROLIANT BL460C 2XXE/E5420-2.5
470064-601
ProLiant DL380G5/E5345 4GB2x2GB6x72GB
470064-616
TV DL380G5 E5440QC 2GB P400/256
470064-729#*BU2
PROLIANT DL380R05 1X E5405-2G
470064-632
ML350 G5 Dual Processor Capable, 1 x Xeon E5440 (2830/1333-2x6MB) Q
470064-615
TV DL360G5 E5440QC 2GB P400/256 BBWC
Mostra tutti componenti >>
server
470064-640
ProLiant ML350 G5 Special Tower Server
470064-612
ProLiant DL380 G5 Special Rack Server
433524-421
ProLiant DL380 G5 E5345 2.33GHz High Performance Rack Server
440912-425
ProLiant DL360 G5 Special Rack Server
459586-425
ProLiant DL380 G5 Special Rack Server
470064-644
ProLiant ML350 G5
470064-611
PROLIANT DL360R05 XE-5420-2.5G SYST
458238-421
ProLiant ML350 G5 E5430 2.66GHz Quad Core SAS SFF Array Tower Server
458236-425
ProLiant DL360 G5
452291-B21
ProLiant DL580 G5 Highly Serviceable Configure-to-order Rack Chassis
438730-421
ProLiant ML350 G5 E5320 1.86GHz SAS SFF Tower Server
419523-425
ProLiant ML350 G5
458561-421
ProLiant DL380 G5
433526-421
ProLiant DL380 G5 E5320 1.86GHz Rack Server
458239-421
ProLiant ML350 G5 E5420 2.50GHz Quad Core SAS LFF Tower Server
391835-B21
ProLiant DL380 G5 Base Model Server
416892-421
ProLiant ML350 G5
458237-421
ProLiant ML350 G5 E5430 2.66GHz Quad Core SAS SFF Array Rack Server
458242-421
ProLiant ML350 G5
438313-421
ProLiant DL360 G5 E5320 1.86GHz Rack Server
470064-630
ProLiant ML350 G5
451993-421
ProLiant DL580 G5 X7350 2.93GHz Quad Core 4P 8GB Rack Server
435944-421
ProLiant DL360 G5 E5345 2.33GHz 4GB RPS High Performance Rack Server
392450-B21
ProLiant BL35p AMD Opteron™ Dual Core Processor 1.80 GHz 1MB 1GB 1P Blade Server
457923-421
ProLiant DL360 G5 E5440 2.83GHz Quad Core 2GB Rack Server
416559-421
ProLiant DL360 G5 5110 1.6GHz-1GB Entry Rack Server
458567-421
ProLiant DL380 G5
470064-627
ProLiant DL380 G5
392446-B21
ProLiant BL35p AMD Opteron™ Dual Core Processor 2.20 GHz 1MB 2GB 2P Blade Server
417446-421
ProLiant ML370 G5 5140 2.33GHz SAS Tower Server
458244-421
ProLiant ML350 G5 E5410 2.33GHz Quad Core SAS LFF Tower Server
417605-421
ProLiant ML350 G5 5140 2.33GHz SAS Array Tower Server
458562-421
ProLiant DL380 G5 X5450 3.0GHz Quad Core 4GB High Performance Rack Server
457925-421
ProLiant DL360 G5
470064-483
ProLiant ML370 G5 Intel® Xeon® E5320 Quad Core Processor 1.86 GHz 8MB 2GB 1P SAS SAP400 DVD-RW Tower Server
458240-421
ProLiant ML350 G5 E5420 2.50GHz Quad Core SAS LFF Rack Server
432195-421
ProLiant DL385 G2 2218 2.6GHz 2GB High Performance Rack Server
406024-B21
ProLiant BL35p AMD Opteron™ Dual Core Processor 2.40 GHz 1MB 2GB 2P SAS Blade Server
458563-421
ProLiant DL380 G5 E5440 2.83GHz Quad Core 2GB Base Rack Server
435943-421
ProLiant DL360 G5 E5335 2.0GHz 2GB Rack Server
433527-421
ProLiant DL380 G5 E5310 1.6GHz Rack Server
459485-B21
ProLiant BL460c E5430 2.66GHz Quad Core 2GB Blade Server