router
>
HP 483513-B21
HCA a doppia porta HP InfiniBand 4X DDR PCI-E 0 memoria
Marca:
HP
Codice prodotto:
483513-B21
Codice EAN/UPC:
0883585909322
Categoria:
router
Sul mercato dal:
14 May 2008
Info modified on:
10 Nov 2008 13:29:47
13 offerte, da 434.03
HP InfiniBand 4X DDR PCI-E 0 Memory Dual Port HCA
4k
Nella tecnologia delle reti informatiche un router, in inglese letteralmente instradatore, è un dispositivo di rete che si occupa di instradare pacchetti lavorando.
Specifiche
Alternatives
Opzioni
13 offerte, da 434.03
Marca
Immagine
Codice prodotto
prodotto
Confronta i prezzi
componenti
470064-601
ProLiant DL380G5/E5345 4GB2x2GB6x72GB
470064-701
DL580GS X7350 1P SP6742 UK SERV
470064-616
TV DL380G5 E5440QC 2GB P400/256
502550-B21#ACC
DL580T05 HC CTO CHASSIS
470064-729#*BU2
PROLIANT DL380R05 1X E5405-2G
470064-756#*BU1
PROLIANT DL185R05 1X O2218-2.6
502550-B21
DL580T05 HC CTO CHASSIS
470064-729#*BU1
PROLIANT DL380R05 1X E5405-2G
487381-B21#B19
DL580R05 HC CTO CHASSIS
470064-615
TV DL360R05 E5440 2G SAS SVR
502550-B21#B19
DL580T05 HC CTO CHASSIS
470064-756
DL185R05 OPT 2,6GHz DualCore 2218 2x1MB 2x1GB 2x250GB 7,2rps 8xLFF
502550-B21#ACE
DL580T05 HC CTO CHASSIS
470064-756#*BU2
PROLIANT DL185R05 1X O2218-2.6
487381-B21
DL580R05 HC CTO CHASSIS
502550-B21#AR8
DL580T05 HC CTO CHASSIS
502550-B21#ABZ
DL580T05 HC CTO CHASSIS
Mostra tutti componenti >>
server
470064-612
ProLiant DL380 G5 Special Rack Server
433524-421
ProLiant DL380 G5 E5345 2.33GHz High Performance Rack Server
440912-425
ProLiant DL360 G5 Special Rack Server
459586-425
ProLiant DL380 G5 Special Rack Server
460235-425
ProLiant DL160 G5 Special Rack Server
470064-611
ProLiant DL360 G5 Special Rack Server
458236-425
ProLiant DL360 G5
452291-B21
ProLiant DL580 G5 Highly Serviceable Configure-to-order Rack Chassis
458561-421
ProLiant DL380 G5
433526-421
ProLiant DL380 G5 E5320 1.86GHz Rack Server
391835-B21
ProLiant DL380 G5 Base Model Server
445202-421
ProLiant DL160 G5 E5405 2.0GHz Quad Core 1GB Hot Plug SAS/SATA Rack Server
438313-421
ProLiant DL360 G5 E5320 1.86GHz Rack Server
451993-421
ProLiant DL580 G5 X7350 2.93GHz Quad Core 4P 8GB Rack Server
435944-421
ProLiant DL360 G5 E5345 2.33GHz 4GB RPS High Performance Rack Server
457923-421
ProLiant DL360 G5 E5440 2.83GHz Quad Core 2GB Rack Server
416559-421
ProLiant DL360 G5 5110 1.6GHz-1GB Entry Rack Server
470064-627
ProLiant DL380 G5
458567-421
ProLiant DL380 G5
458562-421
ProLiant DL380 G5 X5450 3.0GHz Quad Core 4GB High Performance Rack Server
457925-421
ProLiant DL360 G5
456831-421
ProLiant DL180 G5 E5405 2.0GHz Quad Core 1GB 4 LFF Rack Server
432195-421
ProLiant DL385 G2 2218 2.6GHz 2GB High Performance Rack Server
458563-421
ProLiant DL380 G5 E5440 2.83GHz Quad Core 2GB Base Rack Server
435943-421
ProLiant DL360 G5 E5335 2.0GHz 2GB Rack Server
433527-421
ProLiant DL380 G5 E5310 1.6GHz Rack Server
448188-421
ProLiant DL585 G5 8356 2.3GHz Quad Core 4P Rack Server
440886-425
ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack Server
470064-470
ProLiant DL380 G5 Intel® Xeon® E5355 Quad Core Processor 2.66 GHz 8MB 4GB 2P SAP400 DVD-RW Rack Server
408838-421
ProLiant DL385 G2 2216 2.4GHz 2GB High Efficiency Rack Server
391835-B21#B19
ProLiant DL380 G5 Base Model Server
458565-421
ProLiant DL380 G5 E5430 2.66GHz Quad Core 2GB Base Rack Server
410058-B21
ProLiant DL580 G4 Configure-to-order Rack Chassis
438312-421
ProLiant DL360 G5 E5310 1.6GHz Rack Server
457922-421
ProLiant DL360 G5 X5450 3.0GHz Quad Core 4GB RPS Rack Server
417453-421
ProLiant DL380 G5 5110 1.6GHz 1GB Entry Rack Server
413928-421
ProLiant DL585 G2 8216 2.4GHz 2P 2GB PC5300 Rack Server
416564-421
ProLiant DL360 G5 5150 2.66GHz-2GB RPS High Performance Rack Server
434940-421
ProLiant DL385 G2 2210 1.8GHz 1GB High Efficiency Entry Rack Server
490666-421
ProLiant DL360 G5 E5450 3.0GHz Quad Core 4GB RPS Rack Server