IceCat.biz cool in catalogues.
Cerca
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Romania  Più >> Paese Lingua: Italiano

Home > schede di interfaccia e adattatori > HP A8002A

FC2142SR 4Gb PCI-e HBA

Marca: HP
Codice prodotto: A8002A
Codice EAN/UPC: 0882780061385, 4948382418609, 882780061385
Categoria: schede di interfaccia e adattatori 
Sul mercato dal: 05 Okt 2005
Info modified on: 10 Nov 2008 13:29:47
Garanzia: Garanzia standard: 3-year warranty; Hardware exchange only. Next day response. Standard Services; Installation and remedial telephone support upgrade. Care Pack service available
These new HBAs are the first of a new generation of 4Gb Host Bus Adapters. This 4Gb PCI-x2.0 fibre channel HBA will offer connection to Windows and Linux operating systems on HP Itanium servers attached to HP storage arrays.
A8002A HP
8k

These new HBAs are the first of a new generation of 4Gb Host Bus Adapters. This 4Gb PCI-x2.0 fibre channel HBA will offer connection to Windows and Linux operating systems on HP Itanium servers attached to HP storage arrays. The primary benefit of these HBAs is to cost effectively improve the speed of transactions between server and SAN. They are priced competitively and will, over time, replace 2Gb HBAs.

Specifiche
Alternatives
Opzioni
Connettività
Porte I/O English content not available to this product
Requisiti di sistema
Sistema operativo compatibile Windows 2000, Windows Server 2003, Linux
Windows® 2000; Windows® Server 2003; Linux
Dettagli tecnici
Ahead Nero Suite 6 None
Full duplex No
Formati supportati Multi-mode Optic
Livello di servizio Class 2 and 3
Quantità canali Single; Dual
Funzione server HP ProLiant platforms
Dettagli tecnici
Caratteristiche tecniche Higher performance with lower price
Provides the flexibility and broad interoperability need for complex highly scalable SANs
Supports the Windows and Linux operating environments
High Performance: 4Gb Fibre Channel; PCI-X 2.0
Connectivity: Windows and Linux support; HP Itanium Servers; PCI-X 2.0; Attach to all HP storage arrays
Piattaforme ad array EVA3000, EVA4x00, EVA5000, EVA6x00, EVA8x00, XP Disk Arrays, MSA1000, MSA1500
Umidità relativa 5-95 %
Condizioni ambientali
Range di umidità di funzionamento 5-95 %
Intervallo di temperatura di funzionamento 0 - 45 °C
Intervallo di temperatura -40-70 °C
Peso e dimensioni
Dimensioni (LxPxA) W x H: 6.44 x 16.764 cm
6.44 x 16.764 cm
Peso 910 g
81 offerte, da 344.00