IceCat.biz cool in catalogues.
Cerca
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Romania  Più >> Paese Lingua: Italiano

Home > array per cassette > HP AG724AM

StorageWorks 1/8 G2 Ultrium 920 Tape Autoloader

Marca: HP
Codice prodotto: AG724AM
Codice EAN/UPC: 4948382482846
Categoria: array per cassette 
Sul mercato dal: 29 Mar 2007
Info modified on: 10 Nov 2008 13:29:47
Garanzia: Garanzia standard: 3 years next day hardware support
Designed for basic data protection, the HP StorageWorks 1/8 G2 Tape Autoloader provides cost-effective, easy-to-install unattended backup. In a rack or on a desktop, it provides up to 6.4TB of compressed storage capacity in a compact 1U form factor.
AG724AM HP
12k

Designed for basic data protection, the HP StorageWorks 1/8 G2 Tape Autoloader is the ideal entry-level automated backup solution that combines exceptional storage density and tape library features into the compact form of a tape autoloader. With compressed capacity (2:1) of up to 6.4TB using HP StorageWorks Ultrium 920 Tape Drive technology, the 1/8 G2 Tape Autoloader will provide cost-effective, ... Più>>>

Specifiche
Alternatives
Opzioni
Dettagli tecnici
Dimensioni (LxPxA) 57.99 x 99.01 x 24.99 cm
Capacità compressa 6400 GB
Peso 15300 g
Tipi di chassis 1U
Dimensione 22.83 x 38.98 x 9.84 "
Alloggiamento cartuccia 8
Dettagli tecnici
Compressione dati 800 - 6400 GB
Flusso dati sostenuto (compresso) 432 GB/hr
Tipo controller SCSI Ultra320 LVD SCSI
Peso 33.73 lb
Connessione lettore cassette LTO-3 Ultrium 920
Unità disco 1
59 offerte, da 2484.85