IceCat.biz cool in catalogues.
Cerca
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Romania  Più >> Paese Lingua: Italiano

Home > wave division multiplexing > HP AG879A

StorageWorks Coarse Wave Division Slot B 4-port Add and Drop Multiplexer

Marca: HP
Codice prodotto: AG879A
Codice EAN/UPC: 0883585435715, 883585435715
Categoria: wave division multiplexing 
Sul mercato dal: 20 Feb 2008
Info modified on: 10 Nov 2008 13:29:47
Garanzia: Garanzia standard: (1-1-1) Hardware Warranty; 1-year parts; 1-year on-site (8x5, next business day response) and 1-year labor.
The HP StorageWorks Coarse Wave Division Multiplexer (CWDM) family is a set of passive optical multiplexers designed to provide optical networking support for high-speed data Fibre Channel & Ethernet communication over Metropolitan Area Networks.
AG879A HP
7k

The HP StorageWorks Coarse Wave Division Multiplexer (CWDM) family is a set of passive optical multiplexers designed to provide optical networking support for high-speed data Fibre Channel & Ethernet communication over Metropolitan Area Networks (MANs). These passive devices utilize a grid of eight CWDM optical wavelengths in either ring or point-to-point configurations. The ability to support these ... Più>>>

Specifiche
Alternatives
Opzioni
Dettagli tecnici
Dimensioni (LxPxA) 15.24 x 29.21 x 40.64 cm
21.1 x 26.4 x 43 cm
Ahead Nero Suite 6 Not Applicable
Tipi di chassis 1U
Quantità porte 4-8
Peso 1630 g
Dimensione 6 x 11.5 x16 "
Capacità di commutazione 32 Gbps
Caratteristiche tecniche Cost Effective: Only a fraction of the cost for Dense Wave Division Multiplexer solutions; Lower cost than many similar CWDM solutions in the market today
Reliable: Passive optical technology with no power supplies or other active electronic components to fail; Tap feature for monitoring optical signal; Very low maintenance required.
Flexibility: Operate in point-to-point or multipoint ring configurations; Individual channels can operate at 2 or 4Gbps per channel with full bandwidth aggregate throughput; Can be placed in a rack or on a tabletop; Expands the capacity of ring or point-to-point networks by up to 8 fold; Drop or add signals at up to 8 locations; Create a basic level of physical redundancy
Dettagli tecnici
Supporto Hot-Plug Passive Optical Systems, no power supplies or other active components, very little maintenance required
Particolarità di gestione TAP port to monitor inter-site optical network link
Protocolli supportati Protocol independent, FC and IP protocols supported
Tipo upgrade One to 8 ports
Umidità relativa di non-funzionamento(senza condensazione) 10-85 %
Range di umidità di funzionamento 10-85 %
Intervallo di temperatura di funzionamento -5° to 70° C
Umidità relativa 10-85 %
Umidità 10-85 %
Intervallo di temperatura -40-85 °C
Multimedia Small Form Factor Fixed transceivers
Classificazione della velocità della porta 4 Gbps
Modelli di switch One 8-port mux/demux, 4-port OADM "A" and 4-port OADM "B"
Peso 3.6 lb
High availability features Passive Optical Systems, no power supplies or other active components, very little maintenance required
6 offerte, da 2649.16