IceCat.biz cool in catalogues.
Cerca
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Poland Georgia Romania  Più >> Paese Lingua: Italiano

Home > networking > HP AG880A

StorageWorks 8-port Coarse Wave Division Multiplexer and Demultiplexer

Marca: HP
Codice prodotto: AG880A
Codice EAN/UPC: 0883585435722, 883585435722
Categoria: networking 
Sul mercato dal: 20 Feb 2008
Info modified on: 10 Nov 2008 13:29:47
Garanzia: Garanzia standard: (1-1-1) Hardware Warranty; 1-year parts; 1-year on-site (8x5, next business day response) and 1-year labor.
The HP StorageWorks Coarse Wave Division Multiplexer (CWDM) family is a set of passive optical multiplexers designed to provide optical networking support for high-speed data Fibre Channel & Ethernet communication over Metropolitan Area Networks.
AG880A HP
7k

The HP StorageWorks Coarse Wave Division Multiplexer (CWDM) family is a set of passive optical multiplexers designed to provide optical networking support for high-speed data Fibre Channel & Ethernet communication over Metropolitan Area Networks (MANs). These passive devices utilize a grid of eight CWDM optical wavelengths in either ring or point-to-point configurations. The ability to support these ... Più>>>

Specifiche
Alternatives
Opzioni
Dettagli tecnici
Peso 1630 g
Dimensioni (LxPxA) 15.24 x 29.21 x 40.64 cm
Quantità porte 4-8
Tipi di chassis 1U
Dimensione 6 x 11.5 x16 "
Capacità di commutazione 32 Gbps
Particolarità di gestione TAP port to monitor inter-site optical network link
Multimedia Small Form Factor Fixed transceivers
Classificazione della velocità della porta 4 Gbps
Dettagli tecnici
Protocolli supportati Protocol independent, FC and IP protocols supported
Modelli di switch One 8-port mux/demux, 4-port OADM "A" and 4-port OADM "B"
Tipo upgrade One to 8 ports
Peso 3.6 lb
High availability features Passive Optical Systems, no power supplies or other active components, very little maintenance required
5 offerte, da 3967.65