IceCat.biz cool in catalogues.
Cerca
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Romania  Più >> Paese Lingua: Italiano

Home > array per cassette > HP AH164A

StorageWorks 1/8 Ultrium 448 G2 Tape Autoloader

Marca: HP
Codice prodotto: AH164A
Codice EAN/UPC: 882780740761, 0882780740761
Categoria: array per cassette 
Sul mercato dal: 26 Nov 2006
Info modified on: 10 Nov 2008 13:29:47
Garanzia: Garanzia standard: 1-year, next business day, parts exchange
The HP StorageWorks 1/8 G2 Tape Autoloader is designed for small to medium-sized businesses which require a local backup solution or aim to deploy multiple replicated systems.
AH164A HP
12k

The HP StorageWorks 1/8 G2 Tape Autoloader is designed for small to medium-sized businesses which require a local backup solution or aim to deploy multiple replicated systems. Customers are typically migrating from standalone tape drives to automated solutions. The autoloader provides high density data storage in a 1U form factor. Key differentiation features versus the 1/8 Tape Autoloader include ... Più>>>

Specifiche
Alternatives
Opzioni
Dettagli tecnici
Dimensioni (LxPxA) 58.42 x 99.06 x 24.13 cm
Capacità compressa 3.2 TB
Peso 16330 g
Tipi di chassis 1U
Dimensione 23 x 39 x 9.5 "
Alloggiamento cartuccia 8
Dettagli tecnici
Compressione dati 800.0 - 3200.0 GB
Flusso dati sostenuto (compresso) 172.8 GB/hr
Tipo controller SCSI Ultra160 LVD SCSI
Peso 36 lb
Connessione lettore cassette LTO-2 Ultrium 448
Unità disco 1
74 offerte, da 1757.00