IceCat.biz cool in catalogues.
Cerca
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Romania  Più >> Paese Lingua: Italiano

Home > auto loader cassette e librerie > HP AH169A

StorageWorks MSL2024 1 Ultrium 920 Drive Library

Marca: HP
Codice prodotto: AH169A
Codice EAN/UPC: 882780742154, 0882780742154
Categoria: auto loader cassette e librerie 
Sul mercato dal: 26 Nov 2006
Info modified on: 10 Nov 2008 13:29:47
Garanzia: Garanzia standard: 1-year, next business day, parts exchange
The HP StorageWorks MSL2024 Tape Library provides a capacity of up to 38.4TB (2:1 compression) and extensive tape library features in a compact 2U form factor.
AH169A HP
16k

The HP StorageWorks MSL2024 Tape Library is the ideal entry-level tape library that provides tape library capacity and extensive tape library features in the compact form of a tape autoloader. With compressed capacity (2:1) of up to 38.4TB using HP StorageWorks LTO-4 Ultrium Tape Drive technology, the MSL2024 Tape Library can easily tackle backup and recovery jobs typically handled by mid-range tape ... Più>>>

Specifiche
Alternatives
Opzioni
Dettagli tecnici
Burst transfer rate performance Native: 60 MB/s; compressed: 120 MB/s
Capacità originaria 9830.4 GB
Capacità compressa 19200 GB
Tipi di chassis 2U
Rack (2U)
Tipi di periferiche Ultrium 920
Montaggio The rack mount hardware included with the library allows installation in a variety of HP racks which include the 10000 series, 9000 series, 5000 series and System/E racks.
1 rackmount installation kit (for use with HP’s 10000 series, 9000 series, 5000 series or System/E racks)
Alloggiamento cartuccia 24
Flusso dati sostenuto (compresso) 432 GB/hr
Compressione dati 19.2 TB
Dimensione 35.04 x 35.04 x41.26 "
MTBF 100,000 hours (based on 1M MSBF)
Caratteristiche tecniche High capacity in a compact 2U form factor: Provides an amazing amount of backup and recovery storage without consuming valuable rack space; 38.4TB of compressed storage capacity (2:1) with LTO-4 Ultrium 1840
Web-based remote management: Allows a remote administrator to control and troubleshoot the device, thus relieving the customer of requiring onsite IT resources; Ideal for customers in medium/large businesses that deploy multiple replicated systems
Standard library features such as removable magazines & barcode reader: Provides faster inventory times and facilitates tracking of media; Offers bulk loading of media as well as providing for bulk storage of media off-site
Umidità da 20 a 90% di umidità relativa
20-90 %
Tipo controller SCSI Ultra320 LVD SCSI
Ultra320 SCSI LVD/SE
Dettagli tecnici
Connessione lettore cassette LTO-3 Ultrium 920
Unità disco 1 LTO-3 Ultrium 920
Umidità relativa 20-80 %
Tipo interfaccia seriale 4Gb Native Fibre Channel Ultra320 SCSI LVD/SE (Ultrium 960, Ultrium 1840); 3Gb/sec SAS Ultra320 SCSI LVD/SE (Ultrium 920); Ultra160 SCSI LVD/SE (Ultrium 448); 3Gb/sec SAS (Ultrium 1760)
Peso 70.55 lb
Connettività
Porte I/O (1) Mini-SAS (located on back of MSL2024 SAS model only); (2) HD68 (located on back of MSL2024 SCSI models only); (2) LC Optical Fibre (located on back of MSL2024 FC model only); (1) RJ-45 (located on back of MSL2024); (1) USB port (diagnostic only; located on back of MSL2024)
Condizioni ambientali
Range di umidità di funzionamento Da 20 a 80% RH
20-80 %
Intervallo di temperatura di funzionamento da 10 a 35 °C
10 - 35 °C
Intervallo di temperatura da -30 a 60 °C
-30-60 °C
Umidità relativa di non-funzionamento(senza condensazione) 20-90 %
Peso e dimensioni
Dimensioni (LxPxA) 89 x 89 x 104.8 cm
44.5 x 80.7 x 8.8 cm
Peso 15,6 kg
15600 g
Peso incluso imballo 26100 g
Dimensioni imballo (L x P x A) 580 x 990 x 250 mm
58 offerte, da 2990.00