Microsoft® Windows® 2003 and 2003 R2; Microsoft® Windows® 2003 X64; Red Hat Linux 4 & 5 (32/64); SuSE SLES 9 & 10 (32/64) (SLES 9 requires Qlogic adapter only); VMware ESX 3.5 (32/64) Microsoft Windows 2003 R2; Microsoft Windows 2003 X64; Red Hat Linux 5; SUSE Linux 10; VMware 3.5
Tipi di chassis
List of types of chassis available and their expandability if applicable.
Highly efficient consolidation and sharing of storage geared to departmental and small to medium business requirements: Grows as the storage demands increase – up to 1.4.4TB SAS or 36TB SATA; Supports up to 16 hosts for iSCSI attach; 256 LUN support with LUN sizes up to 16TB; Controller-based snapshot and clone capability for increased data protection Cost efficient: Choose either single or dual controller array models; Choice of low cost single I/O or high-availability dual I/O drive enclosure models; Enterprise-class SAS or archival-class SATA drives as the need and budget dictates Flexibility in drive types and sizes, and high-availability levels: Dual-ported SAS drives for enterprise needs; SATA drives for large capacity, inexpensive archival storage; Mix SAS and SATA drives within the same drive enclosure
Umidità
0 to 93% RH
Umidità relativa
10 to 90 % RH
Drive count
Number of drives
Up to 48 drives
Massima capacità storage (inclusi enclosure di espansione)
36 TB
Supporto cluster
Yes; Windows, Linux
Descrizione espansione
MSA2000 3.5" disk enclosure (single or dual IO)
Supporto Insight Manager
No
Supporto backup SAN
Yes
Supporto mirroring di storage
Yes
Formato delle unità supportate
3.5 in
Unità disco
1 - 48
Condizioni ambientali
Umidità relativa di non-funzionamento(senza condensazione)