IceCat.biz cool in catalogues.
Cerca
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Romania  Più >> Paese Lingua: Italiano

Home > auto loader cassette e librerie > HP AK379A

StorageWorks MSL2024 0-Drive Tape Library

Marca: HP
Codice prodotto: AK379A
Codice EAN/UPC: 883585677139, 4948382555281, 0883585677139
Categoria: auto loader cassette e librerie 
Sul mercato dal: 13 Feb 2008
Info modified on: 10 Nov 2008 13:29:47
Garanzia: Garanzia standard: 1-year, next business day, parts exchange
The HP StorageWorks MSL2024 Tape Library provides a capacity of up to 38.4TB (2:1 compression) and extensive tape library features in a compact 2U form factor.
AK379A HP
16k

The HP StorageWorks MSL2024 Tape Library is the ideal entry-level tape library that provides tape library capacity and extensive tape library features in the compact form of a tape autoloader. With compressed capacity (2:1) of up to 38.4TB using HP StorageWorks LTO-4 Ultrium Tape Drive technology, the MSL2024 Tape Library can easily tackle backup and recovery jobs typically handled by mid-range tape ... Più>>>

Specifiche
Alternatives
Opzioni
Dettagli tecnici
Burst transfer rate performance Native: 80 MB/s; compressed: 160 MB/s
Capacità originaria 19660.8 GB
Capacità compressa 38400 GB
Tipi di chassis 2U
Rack (2U)
Montaggio The rack mount hardware included with the library allows installation in a variety of HP racks which include the 10000 series, 9000 series, 5000 series and System/E racks.
1 rackmount installation kit (for use with HP’s 10000 series, 9000 series, 5000 series or System/E racks)
Alloggiamento cartuccia 24
Flusso dati sostenuto (compresso) 1.152 TB/hr
Tipi di periferiche LTO-4 Ultrium 1760
Compressione dati 19.2 TB
Dimensione 10.67 x 23.19 x38.86 "
MTBF 100,000 hours (based on 1M MSBF)
Caratteristiche tecniche High capacity in a compact 2U form factor: Provides an amazing amount of backup and recovery storage without consuming valuable rack space; 38.4TB of compressed storage capacity (2:1) with LTO-4 Ultrium 1840
Web-based remote management: Allows a remote administrator to control and troubleshoot the device, thus relieving the customer of requiring onsite IT resources; Ideal for customers in medium/large businesses that deploy multiple replicated systems
Standard library features such as removable magazines & barcode reader: Provides faster inventory times and facilitates tracking of media; Offers bulk loading of media as well as providing for bulk storage of media off-site
Umidità da 20 a 90% di umidità relativa
20-90 %
Dettagli tecnici
Tipo controller SCSI 4Gb Fibre Channel (LTO-4 Ultrium 1840 & LTO-3 Ultrium 960); Ultra320 LVD/SE SCSI (LTO-4 Ultrium 1840, LTO-3 Ultrium 960 & LTO-3 Ultrium 920); Ultra160 LVD/SE SCSI (LTO-2 Ultrium 448); 3Gb/sec SAS (LTO-4 Ultrium 1760 & LTO-3 Ultrium 920)
3Gb/sec SAS
Connessione lettore cassette LTO-4 Ultrium 1840; LTO-4 Ultrium 1760; LTO-3 Ultrium 960; LTO-3 Ultrium 920; LTO-2 Ultrium 448
Umidità relativa 20-80 %
Tipo interfaccia seriale 4Gb Native Fibre Channel Ultra320 SCSI LVD/SE (Ultrium 960, Ultrium 1840); 3Gb/sec SAS Ultra320 SCSI LVD/SE (Ultrium 920); Ultra160 SCSI LVD/SE (Ultrium 448); 3Gb/sec SAS (Ultrium 1760)
UNSPSC-code 43201903
Peso 50.49 lb
Connettività
Porte I/O Mini-SAS; (1) RJ-45 (located on back of MSL2024); (1) USB port (diagnostic only; located on back of MSL2024)
Condizioni ambientali
Range di umidità di funzionamento Da 20 a 80% RH
20-80 %
Intervallo di temperatura di funzionamento da 10 a 35 °C
10 - 35 °C
Intervallo di temperatura da -30 a 60 °C
-30-60 °C
Umidità relativa di non-funzionamento(senza condensazione) 20-90 %
Peso e dimensioni
Dimensioni (LxPxA) 27.1 x 58.9 x 98.7 cm
48 x 80.6 x 8.7 cm
Peso 22.9 kg
14900 g
Peso incluso imballo 25.8 kg
Dimensioni imballo (L x P x A) 58.9 x 98.7 x 27.1 cm
47 offerte, da 1894.62