IceCat.biz cool in catalogues.
Cerca
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Romania  Più >> Paese Lingua: Italiano

Home > software di rete di immagazzinamento dati > HP BB117EA

StorageWorks Data Protector Express Software Backup Server

Marca: HP
Codice prodotto: BB117EA
Codice EAN/UPC: 883585161690, 0883585161690
Categoria: software di rete di immagazzinamento dati 
Sul mercato dal: 06 Jun 2007
Info modified on: 05 Nov 2008 04:22:41
Garanzia: Garanzia standard: HP warrants only that the Software media will be free of physical defects for a period of 90 days from delivery. First year of 9 x 5 Customer Support is included in software product price, and is therefore a key benefit to purchasing Data Protector Express
HP Data Protector Express software provides secure protection for data, applications and systems without requiring an expert to install, manage and operate the software.
BB117EA HP
37k

HP Data Protector Express software provides secure protection for data, applications and systems without requiring an expert to install, manage and operate the software. Data Protector Express delivers simple, secure and reliable data protection for a single machine or a small network running on Windows, Linux or NetWare. Backup data is written to disk, tape and DVD/CD or a combination of these media ... Più>>>

Specifiche
Alternatives
Opzioni
Dettagli tecnici
Dimensioni (LxPxA) 13.65 x 1.27 x 19.05 cm
Dimensione 5.375 x 0.5 x 7.5 "
Peso 230 g
Versione software version 4.0
Peso 0.5 lb
Dettagli tecnici
Software licensing option type All LTUs are instantly-on for 60 days post installation and require a license key to be purchased for continued use beyond 60 days.
LTUs are delivered via HP's WebKey service, which allows customers to use their Entitlement Certificate delivered with the product to get a license key from https://webkey.external.hp.com.
Supported hardware environment Runs on 32-bit and 64-bit x86 platforms
Supports HP (and non-HP) disk, tape and CD/DVD devices as backup targets
36 offerte, da 431.47