cassette vergini
>
HP C8010A
Cartuccia dati HP DAT 72 (170m)
Marca:
HP
Codice prodotto:
C8010A
Codice EAN/UPC:
0080873654422, 8087365442210, 0808736544221, 808736544221
Categoria:
cassette vergini
Sul mercato dal:
05 Okt 2005
Info modified on:
10 Nov 2008 13:29:47
Garanzia:
Garanzia: 2X
88 offerte, da 6.52
HP DAT 72 Data Cartridge (170m)
33k
Specifiche
Alternatives
Opzioni
Condizioni ambientali
Range di umidità di funzionamento
Da 20 a 80% RH
Intervallo di temperatura di funzionamento
26 °C
Da 5 a 32°C
Umidità
Da 20 a 80% RH
Intervallo di temperatura
79° F
26 °C
Da 5 a 45 °C
Intervallo di temperatura di funzionamento
79° F
Peso e dimensioni
Lunghezza nastro
Tape Length
170 m
Dimensioni (LxPxA)
82 x 61 x 158 mm
Peso
0,04 kg
Peso case o imballaggio
0,47 kg
Peso e dimensioni
Quantità case o imballaggio
100 pcs
Peso pallet
382 kg
Peso scatole
5 kg
Quantità per pallett
7.200 pcs
Dimensioni pallet (L x P x A)
1200 x 1270 x 1.000 mm
Dimensioni scatola (LxPxA)
158 x 60 x 82 mm
330 x 178 x 200 mm
Quantità per scatola
number of sheets or media per single package
1 pcs
Dettagli tecnici
Spessore nastro
5,1 um
Forza coercitiva
Coercivity means the strength of the magnetic field required to change the existing magnetic state of the given material. Coercivity decreases with increasing temperature and is the phenomenon that forms the basis for Magnetic-optical recording.
2.350 oe
Massima ampiezza supporti
3,81 mm
Materiali
Particella di metallo
Numero di cartoni per pallet
100
88 offerte, da 6.52
Marca
Immagine
Codice prodotto
prodotto
Confronta i prezzi
componenti
Q1522A#0D1
DAT 72 INTERNAL TAPE DRIVE
Q1529A#0D1
DAT 72 HOT-PLUG TAPE DRIVE
C5686B#0D1
DAT 40 INTERNAL TAPE DRIVE
C1555D#0D1
DAT 24 INTERNAL TAPE DRIVE
Mostra tutti componenti >>
auto loader cassette e librerie
A7445B
StorageWorks 1U SCSI Rack-Mount Kit
274338-B22
StorageWorks 3U Rack-Mount Kit
DW022A
StorageWorks DAT 40 USB Internal Tape Drive
C5686C
StorageWorks DAT 40 Int Tape Drive
AG576A
StorageWorks 3U Rack-mount SAS Kit
AG594A
StorageWorks DAT 72 (1) USB in 1U Rack-mount Kit
A8007A
StorageWorks 1U USB Rack-Mount Kit
AE459A
StorageWorks 1U SAS Rack Mount Kit
DW023A
StorageWorks DAT 40 USB External Tape Drive
DW023A#ABB
StorageWorks DAT 40 USB External Tape Drive
C5687D
StorageWorks DAT 40 Ext Tape Drive
C5686C#ABB
StorageWorks DAT 40 Int Tape Drive
C5687D#ABB
StorageWorks DAT 40 Ext Tape Drive
DW022A#0D1
StorageWorks DAT 40 USB Internal Tape Drive
DW023A#ACE
StorageWorks DAT 40 USB External Tape Drive
DW022A#0D1?HPTC
StorageWorks DAT 40 USB Internal Tape Drive
AE313B
StorageWorks DAT 72x10 Tape Autoloader
C5687D#ABU
StorageWorks DAT 40 Ext Tape Drive
AE313B#ABA
StorageWorks DAT 72x10 Tape Autoloader
AE313B#ABB
StorageWorks DAT 72x10 Tape Autoloader
DW023A#ABA
StorageWorks DAT 40 USB External Tape Drive
C5687D#ABA
StorageWorks DAT 40 Ext Tape Drive
AE313A#AC3
StorageWorks DAT 72x10 Tape Autoloader
C5687D#ACE
StorageWorks DAT 40 Ext Tape Drive
C5686C#0D1
StorageWorks DAT 40 Int Tape Drive
AE313B#ACD
StorageWorks DAT 72x10 Tape Autoloader
AE313A#ABU
StorageWorks DAT 72x10 Tape Autoloader
DW061A
DAT 72 USB Black Trade Ready Tape Drive
AE348AM
DAT 72 USB External Promo Tape Drive
AE313A#ACE
StorageWorks DAT 72x10 Tape Autoloader
AE375AM
StorageWorks DAT 72 Promo Internal Drive
AE313A
StorageWorks DAT 72x10 Tape Autoloader
DW029A
DAT 40 USB Black Trade Ready Tape Drive
Q1526B
DAT 72 Trade Ready Drive (Black)
C5685D
DAT 40 Trade Ready Tape Drive
AE308A
DAT 72i USB Promo Tape Drive
Mostra tutti auto loader cassette e librerie >>
lettori di cassette
DW026A
StorageWorks DAT 72 USB Internal Drive
AE374AT
StorageWorks DAT 72 SCSI
AE307AT
Storageworks DAT72i USB Tape
Q1522B
StorageWorks DAT 72 SCSI Tape Drive (Q1522B)
Q1523B#ABB
StorageWorks DAT 72 SCSI Tape Drive (Q1523B)
DW027A#ABB
StorageWorks DAT 72 USB Tape Drive (DW027A)
Q1524C
StorageWorks DAT 72 SCSI Tape Drive (Q1524C)
AE350AT
StorageWorks DAT 72 USB Tape Drive (AE350AT)
C1556D
StorageWorks DAT 24 External Tape Drive
Q1522A#ABB
StorageWorks DAT 72 Internal Tape Drive
DW026A#0D1?HPTC
StorageWorks DAT 72 USB Internal Tape Drive
DW026A#0D1
StorageWorks DAT 72 USB Internal Tape Drive
Q1523B#ABA
StorageWorks DAT 72 External Drive
DW027A#ABA
StorageWorks DAT 72 USB External Tape Drive
DW027A
StorageWorks DAT 72 USB Tape Drive (DW027A)
C7497B
StorageWorks DAT 40 Array Module
DW027A#ACD
StorageWorks DAT 72 USB External Tape Drive
C5686B
StorageWorks DAT 40 Internal Tape Drive
Q1529A
StorageWorks DAT 72 Hot Plug Tape Drive
Q1522B#0D1?HPTC
StorageWorks DAT 72 Internal Drive
AE306A
StorageWorks DAT 40 USB Internal Tape Drive