IceCat.biz cool in catalogues.
Cerca
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Romania  Più >> Paese Lingua: Italiano

Home > notebook/laptop > HP DE262A#ABB

Compaq Evo N620c P-M 1.3 GHz 256M/30G 14" XGA DVD-ROM WXP Pro

Marca: HP
Codice prodotto: DE262A#ABB
Codice EAN/UPC:
Categoria: notebook/laptop 
Sul mercato dal: 27 Jun 2005
Info modified on: 18 Nov 2008 13:29:39
DE262A#ABB HP
4k

Specifiche
Alternatives
Opzioni
Processore
Velocità processore 1300 MHz
Famiglia processore Intel Pentium Mobile
Processore Intel® Pentium® M
Disk drive
Capacità hard disk 30 GB
Display
Dim. diagonale schermo (pollici) 14 "
Schermo 14" XGA
Memoria
Capacità memoria incorporata 256 MB
Video
Adattatore grafico ATI® Mobility Radeon 7500 4X AGP
Massima memorio adattatore grafico 32 MB
Drive ottico
Tipo drive ottico DVD-ROM 8x
Audio
Sistema audio Compaq Premier·Sound enhanced stereo audio system
Integrated 16-bit stereo audio; Integrated stereo speakers and microphone; External Hardware volume controls;
Headphone-out; Microphone in
Networking
Particolarità networking Gbit NIC
Tipo modem 56K (V.92)
Gestione energetica
Tipo alimentazione Max 6 hours battery life using 8-cell Lithium-Ion battery & max 10 hours with the optional Multi Bay battery.
NOTE: Actual results may vary with product model, configuration, and individual usage. Hewlett-Packard testing
of an N620c with an Intel Pentium-M 1.4 GHz CPU, Windows XP Pro, 14.1 XGA LCD, 256-MB RAM, 40-GB HDD, DVD, Lithium-Ion primary battery, and NIC/modem, achieved an overall Business Winston 2002 Battery Mark score of 6h 8m Business Winston 2002 Battery Mark Version 1.0 units. Winston® is a registered trademark and Battery Mark is a trademark of Zapf Davis Publishing Holdings Inc. in the U.S.
and other countries. Copyright 2002 Zapf Davis Media Inc. All Rights Reserved. System parameters followed test recommendations: panel brightness 50%, power management scheme - Laptop/Portable,
hard drive, standby and video timers set to never. This N620c configuration with an optional LiIon Multi Bay battery substituted for the DVD device achieved an overall Business Winston 2002 Battery Mark score of 10h 45m Business Winston 2002 Battery Mark Version 1.0 units.
Battery Re-Charge Time System in OFF mode or Standby 2 hours; System ON (depending on system power consumption) 2-5 hours
Connettività
Comunicazione 10/100/1000 NIC is integrated on the system board
56K (V.92) modem with digital line guard
NOTE: Designed only to allow faster downloads from V.90/V.92 compliant sources. Maximum achievable
download transmission rates currently do not reach 56 KB/s, and will vary with line conditions.
NOTE: Modem availability is subject to country regulatory approval.
Requisiti di sistema
Sistema operativo compatibile Microsoft® Windows® XP Professional
Peso e dimensioni
Dimensioni (LxPxA) 30.5 x 24.9 x 3.05 cm
Peso 2.17 (may vary, depending on configuration and components)
Dettagli tecnici
Tipo opzioni wireless