IceCat.biz cool in catalogues.
Cerca
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Romania  Più >> Paese Lingua: Italiano

Home > notebook/laptop > HP DE264A

Compaq Evo N620c P-M 1.4 GHz 256M/40G 14" XGA DVD-ROM WXP Pro

Marca: HP
Codice prodotto: DE264A
Codice EAN/UPC:
Categoria: notebook/laptop 
Sul mercato dal: 27 Jun 2005
Info modified on: 18 Nov 2008 13:29:39
DE264A HP
4k

Specifiche
Alternatives
Opzioni
Processore
Velocità processore 1400 MHz
Famiglia processore Intel Pentium Mobile
Processore Intel Pentium M (1.3, 1.4 , 1.5, or 1.6 GHz), 1024 KB integrated cache

Intel® Pentium® M
Disk drive
Capacità hard disk 40 GB
Velocità di rotazione hard disk 4200/5400 RPM
Tipo hard disk 30-GB, 40-GB or 60-GB

40 GB
Display
Dim. diagonale schermo (pollici) 14 "
Schermo XGA, 14.1" Color TFT, 1400x1050, SXGA+; 14.1" Color TFT, 1024x768, XGA, 14" XGA
Memoria
Capacità memoria incorporata 256 MB
Tipo memoria interna 256-MB DDR RAM standard expandable to 2GB using two slots
Video
Adattatore grafico ATI® Mobility Radeon™ 7500 4X AGP ATI® Mobility Radeon™ 7500 4X AGP 32-MB DDR VRAM; Direct X 7.0; ATI Power play Technology
Massima memorio adattatore grafico 32 MB
Memoria video
Video RAM 32-MB DDR VRAM
Drive ottico
Tipo drive ottico DVD 8x

24x/10x/24x/8x DVD/CD-RW, 16x CD-RW, 8x DVD-ROM, or 24x CD-ROM or Optional 1.44MB though MultiBay
Audio
Sistema audio Compaq Premier·Sound verbeterd stereo-audiosysteem
Geïntegreerde 16-bits stereoweergave; Geïntegreerde stereoluidsprekers en microfoon; Externe hardwarematige volumeknoppen;
Hoofdtelefoonuitgang; Microfooningang, Compaq Premier•Sound™16 bit stereo sound; Dual Integrated Speakers Headphone and Microphone Jacks
Audio incluso Compaq Premier·Sound™ enhanced stereo audio system Integrated 16-bit stereo audio; Integrated stereo speakers and microphone; External Hardware volume controls; Headphone-out; Microphone in
Tastiera
Tipo tastiera Full sized, Programmable Easy Access Internet Buttons
Networking
Particolarità networking integrated 10/100/1000 NIC

Gbit NIC
Tecnologia wireless Provides users with integrated wireless capability and delivers optimal performance and flexibility to upgrade to new technologies with a choice of 802.11b Wireless LAN, GPRS WAN or Bluetooth Multi Port modules.
Tipo modem 10/100/1000 NIC +56K (V.92)
Gestione energetica
Alimentazione 8-cell Lithium-Ion technology, dual battery support via MultiBay. External 65-Watt adapter.
Tipo alimentazione The Evo Notebook N620c provides up to 6 hours of battery life using the standard 8-cell Lithium-Ion battery and up to 10 hours with the optional Multi Bay battery. NOTE: Actual results may vary with product model, configuration, and individual usage. Hewlett-Packard testing of an N620c with an Intel Pentium-M 1.4 GHz CPU, Microsoft® Windows® XP Professional, 14.1 XGA LCD, 256-MB RAM, 40-GB HDD, DVD, Lithium-Ion primary battery, and NIC/modem, achieved an overall Business Winston 2002 Battery Mark score of 6h 8m Business Winston 2002 Battery Mark Version 1.0 units. Winston® is a registered trademark and Battery Mark™ is a trademark of Zapf Davis Publishing Holdings Inc. in the U.S. and other countries. Copyright 2002 Zapf Davis Media Inc. All Rights Reserved. System parameters followed test recommendations: panel brightness 50%, power management scheme - Laptop/Portable, hard drive, standby and video timers set to never. This N620c configuration with an optional LiIon Multi Bay battery substituted for the DVD device achieved an overall Business Winston 2002 Battery Mark score of 10h 45m Business Winston 2002 Battery Mark Version 1.0 units. Battery Re-Charge Time System in OFF mode or Standby 2 hours; System ON (depending on system power consumption) 2-5 hours
Alimentazione 8-cell Lithium-Ion technology, dual battery support via MultiBay. External 65-Watt adapter.
Connettività
Comunicazione 10/100/1000 NIC is integrated on the system board
56K (V.92) modem with digital line guard
NOTE: Designed only to allow faster downloads from V.90/V.92 compliant sources. Maximum achievable
download transmission rates currently do not reach 56 KB/s, and will vary with line conditions.
NOTE: Modem availability is subject to country regulatory approval.
Requisiti di sistema
Sistema operativo compatibile Microsoft® Windows® XP Professional; Microsoft® Windows® XP Home (English only); Microsoft® Windows® 2000

Compaq Insight Management Agents; Diagnostics for Microsoft® Windows®; Online Safety and Comfort Guide; Reference Guide; Adobe Acrobat Reader; MS Office XP Professional and SBE (available by CTO in NA only)

Microsoft® Windows® XP Professional
Peso e dimensioni
Peso 2170 g
Dimensioni (LxPxA) 305 x 249 x 30.5 mm
Peso 2.17 (varieert afhankelijk van de configuratie en de componenten)
Dettagli tecnici
Dispositivo di puntatura Dual pointing devices (both pointstick and touchpad)
Dettagli tecnici
Particolarità di gestione Compaq Intelligent Manageability and Compaq Power Management. Intelligent Manageability, a key component of HP PC Solutions, is the broad set of manageability features found on Evo Client and Praline™ server products. These manageability features on PC clients comply with industry standards, such as DMI, SMBIOS, PXE, and WBEM and Wired for Management, while pioneering new ground in client manageability. HP introduced the industrys first line of manageable clients in 1995 and has been driving the industry ever since. With HP's life cycle management philosophy, enterprises have all of the pieces for end-to-end management and proven tools for hassle-free management of PCs. The combination of these tools significantly lowers the Total Cost of Ownership of managing the computing environment. Intelligent Manageability offers solutions in the areas of Initial Configuration and Deployment, Asset Tracking and Security, Software Updating and Management, and Fault Notification and Recovery. More information is available at the following web sites: www.compaq.com; www.compaq.com ; www.compaq.com NOTE: These web sites are available in English only.
Tipo opzioni wireless
Slot espansione Two Type II/One Type III PC Card Slots which support both 32-bit CardBus and 16-bit PC Cards
Docking Station USB 2.0 port (2);Infrared port; Microphone in; Stereo Speaker/Headphone out; S-Video/TV Out; DC-in; Parallel; Serial; VGA; Docking; Keyboard/Mouse; Advanced Port Replicator; Port Replicator; External MultiBay. NEW! Port Replicator and Advanced Port Replicator with Gigabit NIC pass-through. The new models of the port replicator and advanced port replicator provide simple and convenient port management and pass-through of Fast Ethernet or Gigabit NIC. Compatible across multiple products.
Sveglie Pre-boot Smartcard authentication; Power-On Password; DriveLock; Compaq Security Lock Slot; Configuration Control Hardware; Memory Change Alert; Ownership Tag; Setup Password.
Caratteristiche tecniche Intel Pentium M (1.3, 1.4 , 1.5, or 1.6 GHz), 1024 KB integrated cache

256-MB DDR RAM standard expandable to 2GB using two slots

30-GB 4200 rpm, 40-GB or 60 GB 5400 rpm

Removable media: 24x/10x/24x/8x DVD/CD-RW, 16x CD-RW, 8x DVD-ROM, or 24x CD-ROM or Optional 1.44MB though MultiBay

ATI® Mobility Radeon 7500 graphics controller and 32 MB DDR SDRAM

Compaq Premier•Sound™16 bit stereo sound; Dual Integrated Speakers Headphone and Microphone Jacks

Provides users with integrated wireless capability and delivers optimal performance and flexibility to upgrade to new technologies with a choice of 802.11b Wireless LAN, GPRS WAN or Bluetooth MultiPort modules.

14.1-inch Color TFT, 1400x1050, SXGA+ resolution14.1-inch Color TFT, 1024x768, XGA resolution