| Velocità processore |
1500 MHz |
| Famiglia processore |
Intel Pentium Mobile |
|
Processore
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Pentium M (1.3, 1.4 , 1.5, or 1.6 GHz), 1024 KB integrated cache
Intel® Pentium® M
|
| Capacità hard disk |
60 GB |
| Velocità di rotazione hard disk |
4200/5400 RPM |
| Tipo hard disk |
30-GB, 40-GB or 60-GB
60 GB |
| Dim. diagonale schermo (pollici) |
14 " |
| Schermo |
SXGA+, 14.1" Color TFT, 1400x1050, SXGA+; 14.1" Color TFT, 1024x768, XGA, 14" XGA |
|
Capacità memoria incorporata
|
|
The amount of memory measured in megabytes installed in the system's hardware
512 MB
|
| Tipo memoria interna |
256-MB DDR RAM standard expandable to 2GB using two slots |
| Adattatore grafico |
ATI® Mobility Radeon™ 7500 4X AGP ATI® Mobility Radeon™ 7500 4X AGP 32-MB DDR VRAM; Direct X 7.0; ATI Power play Technology |
|
Massima memorio adattatore grafico
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
32 MB
|
|
Video RAM
|
|
Video RAM installed in this configuration; expressed in bytes and type of memory
32 MB
|
|
Tipo drive ottico
|
|
Type of the optical drive
DVD-ROM CD-RW 24x
24x/10x/24x/8x DVD/CD-RW, 16x CD-RW, 8x DVD-ROM, or 24x CD-ROM or Optional 1.44MB though MultiBay
|
| Sistema audio |
Compaq Premier·Sound verbeterd stereo-audiosysteem Geïntegreerde 16-bits stereoweergave; Geïntegreerde stereoluidsprekers en microfoon; Externe hardwarematige volumeknoppen; Hoofdtelefoonuitgang; Microfooningang, Compaq Premier•Sound™16 bit stereo sound; Dual Integrated Speakers Headphone and Microphone Jacks |
| Audio incluso |
Compaq Premier·Sound™ enhanced stereo audio system Integrated 16-bit stereo audio; Integrated stereo speakers and microphone; External Hardware volume controls; Headphone-out; Microphone in |
| Tipo tastiera |
Full sized, Programmable Easy Access Internet Buttons |
| Particolarità networking |
integrated 10/100/1000 NIC
Gbit NIC |
| Tecnologia wireless |
Provides users with integrated wireless capability and delivers optimal performance and flexibility to upgrade to new technologies with a choice of 802.11b Wireless LAN, GPRS WAN or Bluetooth Multi Port modules. |
| Tipo modem |
56K (V.92) |
| Alimentazione |
8-cell Lithium-Ion technology, dual battery support via MultiBay. External 65-Watt adapter. |
| Tipo alimentazione |
8-cell 4.4Ah |
| Alimentazione |
8-cell Lithium-Ion technology, dual battery support via MultiBay. External 65-Watt adapter. |
|
Comunicazione
|
|
Type of protocols used for this product
10/100/1000 NIC is integrated on the system board 56K (V.92) modem with digital line guard NOTE: Designed only to allow faster downloads from V.90/V.92 compliant sources. Maximum achievable download transmission rates currently do not reach 56 KB/s, and will vary with line conditions. NOTE: Modem availability is subject to country regulatory approval.
|
| Sistema operativo compatibile |
Microsoft® Windows® XP Professional; Microsoft® Windows® XP Home (English only); Microsoft® Windows® 2000
Compaq Insight Management Agents; Diagnostics for Microsoft® Windows®; Online Safety and Comfort Guide; Reference Guide; Adobe Acrobat Reader; MS Office XP Professional and SBE (available by CTO in NA only)
Microsoft® Windows® XP Professional |
| Peso |
2170 g |
| Dimensioni (LxPxA) |
305 x 249 x 30.5 mm |
| Peso |
2.17 (varieert afhankelijk van de configuratie en de componenten) |
| Dispositivo di puntatura |
Dual pointing devices (both pointstick and touchpad) |
|
|
Particolarità di gestione
|
|
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version"
Compaq Intelligent Manageability and Compaq Power Management. Intelligent Manageability, a key component of HP PC Solutions, is the broad set of manageability features found on Evo Client and Praline™ server products. These manageability features on PC clients comply with industry standards, such as DMI, SMBIOS, PXE, and WBEM and Wired for Management, while pioneering new ground in client manageability. HP introduced the industrys first line of manageable clients in 1995 and has been driving the industry ever since. With HP's life cycle management philosophy, enterprises have all of the pieces for end-to-end management and proven tools for hassle-free management of PCs. The combination of these tools significantly lowers the Total Cost of Ownership of managing the computing environment. Intelligent Manageability offers solutions in the areas of Initial Configuration and Deployment, Asset Tracking and Security, Software Updating and Management, and Fault Notification and Recovery. More information is available at the following web sites: www.compaq.com; www.compaq.com ; www.compaq.com NOTE: These web sites are available in English only.
|
| Tipo opzioni wireless |
 |
| Slot espansione |
Two Type II/One Type III PC Card Slots which support both 32-bit CardBus and 16-bit PC Cards |
|
Docking Station
|
|
List of the different docking solutions for this product
USB 2.0 port (2);Infrared port; Microphone in; Stereo Speaker/Headphone out; S-Video/TV Out; DC-in; Parallel; Serial; VGA; Docking; Keyboard/Mouse; Advanced Port Replicator; Port Replicator; External MultiBay. NEW! Port Replicator and Advanced Port Replicator with Gigabit NIC pass-through. The new models of the port replicator and advanced port replicator provide simple and convenient port management and pass-through of Fast Ethernet or Gigabit NIC. Compatible across multiple products.
|
|
Sveglie
|
|
Description of notifications systems and characteristics of the product
Pre-boot Smartcard authentication; Power-On Password; DriveLock; Compaq Security Lock Slot; Configuration Control Hardware; Memory Change Alert; Ownership Tag; Setup Password.
|
| Caratteristiche tecniche |
Intel Pentium M (1.3, 1.4 , 1.5, or 1.6 GHz), 1024 KB integrated cache
256-MB DDR RAM standard expandable to 2GB using two slots
30-GB 4200 rpm, 40-GB or 60 GB 5400 rpm
Removable media: 24x/10x/24x/8x DVD/CD-RW, 16x CD-RW, 8x DVD-ROM, or 24x CD-ROM or Optional 1.44MB though MultiBay
ATI® Mobility Radeon 7500 graphics controller and 32 MB DDR SDRAM
Compaq Premier•Sound™16 bit stereo sound; Dual Integrated Speakers Headphone and Microphone Jacks
Provides users with integrated wireless capability and delivers optimal performance and flexibility to upgrade to new technologies with a choice of 802.11b Wireless LAN, GPRS WAN or Bluetooth MultiPort modules.
14.1-inch Color TFT, 1400x1050, SXGA+ resolution14.1-inch Color TFT, 1024x768, XGA resolution |
|