IceCat.biz cool in catalogues.
Cerca
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Romania  Più >> Paese Lingua: Italiano

Home > disk array > HP EH924A#ABA

StorageWorks D2D120 Backup System with Data Protector Express Backup SW Kit

Marca: HP
Codice prodotto: EH924A#ABA
Codice EAN/UPC: 0808736832977
Categoria: disk array 
Sul mercato dal: 10 Aug 2007
Info modified on: 10 Nov 2008 13:29:47
Garanzia: Garanzia standard: Hewlett-Packard provides a 1-year, next-day, parts exchange, limited warranty for StorageWorks D2D Backup System products, plus 9x5 phone support for the duration of the warranty.
The HP StorageWorks D2D Backup System provides reliable data protection for up to six servers using a single device.
EH924A#ABA HP
22k

The HP StorageWorks D2D Backup System provides reliable, consolidated data protection for up to six servers in a single, self-managing device. It works with your backup software application to fully automate daily backup jobs, requiring fewer resources to manage your daily backup jobs. It also increases the reliability of your backups by reducing the risk of human error that often occurs when managing ... Più>>>

Specifiche
Alternatives
Opzioni
Disk drive
Tipo hard disk 500 GB SATA
Dettagli tecnici
Tipi di chassis Tower
Dimensione 6.89 x 17.32 x 14.56 "
Velocità di trasferimento dati Up to 50 MB/s
Fattore forma Tower
Throughput up to
40 MB/sec
Drive count 4
Peso 26.5 lb
Tipo controller RAID Software RAID 5
Capacità raw 2 TB
Formato delle unità supportate 3.5 in
Capacità utilizzabile 1.5 TB
Tipo controller SCSI iSCSI
Dettagli tecnici
Unità virtuali supportate 4 (1 tape device per server)
Capacità nativa 750 GB D2D110 Backup System; 1.5 TB D2D120 Backup System
Max. server supportati 6
Cartucce nastro emulate (massimo) 96
Dispositivo nastro emulato (tipo) HP LTO-2 and LTO-3 tape drives and 1/8 autoloaders
Dispositivi nastro emulati (massimo) 6
Peso e dimensioni
Dimensioni (LxPxA) 17.5 x 43.99 x 36.98 cm
Peso 12.02 kg
$2909.95