| Velocità processore |
1600 MHz |
| Famiglia processore |
Intel Pentium Mobile |
|
Processore
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Pentium IV Mobile
|
| Cache external |
512 KB |
| Capacità hard disk |
30 GB |
|
Lettore dischetti
|
|
If present, storage capacity of floppy disk drive
1.44 MB
|
| Schermo |
14.1" TFT 1024x768px XGA @ 16M colors |
|
Risoluzione
|
|
Resolution of the display for the system
resolution : 640 — 480 colors 16 bits, 100hz; 800 — 600 colors 16 bits, 100hz; 1024 — 768 colors 16 bits, 100hz; 1280 — 1024 colors 16 bits, 85hz; 1600 — 1200 colors 16 bits, 75hz
|
|
Capacità memoria incorporata
|
|
The amount of memory measured in megabytes installed in the system's hardware
256 MB
|
| Aggiornamento memoria |
2 GB |
| Massima memoria interna |
2048 MB |
| Adattatore grafico |
ati mobility radeon m6-p 4x agp |
|
Massima memorio adattatore grafico
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
32 MB
|
| Caratteristiche adattatore video |
mpeg-2 hardware acceleration and support for software mpeg-2 and; hardware motion compensation for high-qulity dvd; dual-display capability |
|
Tipo drive ottico
|
|
Type of the optical drive
DVD-ROM 8x
|
| Velocità di lettura CD |
8 x |
| Tipo tastiera |
87- (us)/88- (int'l english)/91- (japanese) key, full-size keyboard (with 101-/102-key emulation); supports windows pointing device keys; spill-resistant keyboard; embedded numeric keypad; 12 function [fn] keys |
| Modem interno |
 |
| Particolarità networking |
hp pci 10/100bt, HP PCI 10/100BT |
| Tipo modem |
56-Kbps V.92, Wake-on ring; Ethernet 10/100Base-T LAN wake-on LAN, PXE & WfM 2.0; embedded 802.11b |
| Ahead Nero Suite 6 |
microsoft internet explorer 6.0; microsoft outlook express 6.0; windows fax services; windows media player; internet firewall; windows xp- and windows 2000-compatible plug (including hot docking and hot swapping of bay modules); musicmatch jukebox cd and mp3 player 6.10; norton antivirus by symantec 8.01; windvd dvd player 3.1 by intervideo (not preloaded; with dvd and dvd+cd-rw systems only); record now by veritas 3.1 (not preloaded; with cd-rw and dvd+cd-rw systems only); adobe® acrobat® reader 5.0; hp presentation ready 1.01; hp notebook utilities ( hp battery optimizer, hp quick lock, hp display settings); touchpad tap and scroll functionality by synaptics; hp toptools 5.5; desktop zoom v1.00; system diagnostics by hp e-diagtools 3.5, hp e-diagtools for windows 3.0.28; pc health ul1.0; hp instant support (north america and europe only); hp library: online user's handbook, working in comfort, hp notes; easy internet sign-up18; phoenix bios 4.0 (release 6.0) |
|
| Conforme agli standard |
56k modem, floppy disk drive en 10/100 LAN |
| Alimentazione |
100-240-vac (47-63-hz) input; 19-vdc, 3.95a output |
| Tipo alimentazione |
100~240V @ 47-63Hz. DC in: 19V 3.95A |
| Alimentazione |
Universele netadapter: 100 tot 240 V (47 tot 63 Hz) ingangsspanning; 19 V, 3.95 A ingangsspanning |
|
Comunicazione
|
|
Type of protocols used for this product
integrated 56kb/s modem
|
| Porte I/O |
two universal serial bus (usb); 9-pin, 115,200-bps serial; 25-pin bidirectional ecp/epp parallel; infra-red, 4-mbps, irda-compliant; ps/2 keyboard/mouse; supports y-adapter (f1469a); one vga-out port; s-video port; headphone-out, microphone-in ports; 240-pin pci connector for docking; rj-11 and rj-45 ports for 56-kbps modem/LAN; system reset, Twee Universal Serial bussen (USB); 9-pin, 115.200-bps serieel; 25-pins bi-directioneel ECP/EPP parallel; infrarood, 4-Mbps, IrDA-compatibel; Mini-DIN toetsenbord/muis; ondersteunt Y-adapter (F1469A); Een VGA-uit poort; S-Video-poort; Hoofdtelefoonuitgang, microfooningang; 240-pins PCI-connector voor docking; RJ-11 en RJ-45 poorten voor 56-Kbps modem/LAN; Systeem reset |
| Sistema operativo compatibile |
windows xp pro preloaded (+ w2k on recovery cd) |
| Dimensioni (LxPxA) |
315 x 261 x 32 @ 14"; 325 x 264 x 35 @ 15" |
| Peso |
travel weight as light as 2.385 kg |
| Formati supportati |
8 x dvd |
| Dispositivo di puntatura |
touchpad with on/off, scroll up/down button and two pointing sticks |
|