IceCat.biz cool in catalogues.
Cerca
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Romania  Più >> Paese Lingua: Italiano

Home > notebook/laptop > HP F5055J

omnibook vt6200 P/4 1.7 256M/30G 14.1" DVD s/w modem/LAN+ draadloos WXP Pro

Marca: HP
Codice prodotto: F5055J
Codice EAN/UPC:
Categoria: notebook/laptop 
Sul mercato dal: 27 Jun 2005
Info modified on: 18 Nov 2008 13:29:39
F5055J HP
4k

Specifiche
Alternatives
Opzioni
Processore
Velocità processore 1700 MHz
Famiglia processore Intel Pentium Mobile
Processore Intel Pentium IV Mobile
Cache external 512 KB
Disk drive
Capacità hard disk 30 GB
Lettore dischetti 1.44 MB
Display
Schermo 14.1" TFT 1024x768px XGA @ 16M colors
Risoluzione resolution : 640 — 480 colors 16 bits, 100hz; 800 — 600 colors 16 bits, 100hz; 1024 — 768 colors 16 bits, 100hz; 1280 — 1024 colors 16 bits, 85hz; 1600 — 1200 colors 16 bits, 75hz
Memoria
Capacità memoria incorporata 256 MB
Aggiornamento memoria 2 GB
Massima memoria interna 2048 MB
Video
Adattatore grafico ati mobility radeon m6-p 4x agp
Massima memorio adattatore grafico 32 MB
Caratteristiche adattatore video mpeg-2 hardware acceleration and support for software mpeg-2 and; hardware motion compensation for high-qulity dvd; dual-display capability
Drive ottico
Tipo drive ottico DVD-ROM 8x
Velocità di lettura CD 8 x
Tastiera
Tipo tastiera 87- (us)/88- (int'l english)/91- (japanese) key, full-size keyboard (with 101-/102-key emulation); supports windows pointing device keys; spill-resistant keyboard; embedded numeric keypad; 12 function [fn] keys
Networking
Modem interno
Particolarità networking HP PCI 10/100BT; Wireless 802.11b LAN
, HP PCI 10/100BT; Wireless 802.11b LAN
Tipo modem 56-Kbps V.92, Wake-on ring; Ethernet 10/100Base-T LAN wake-on LAN, PXE & WfM 2.0; embedded 802.11b
Sistema operativo/software
Ahead Nero Suite 6 microsoft internet explorer 6.0; microsoft outlook express 6.0; windows fax services; windows media player; internet firewall; windows xp- and windows 2000-compatible plug (including hot docking and hot swapping of bay modules); musicmatch jukebox cd and mp3 player 6.10; norton antivirus by symantec 8.01; windvd dvd player 3.1 by intervideo (not preloaded; with dvd and dvd+cd-rw systems only); record now by veritas 3.1 (not preloaded; with cd-rw and dvd+cd-rw systems only); adobe® acrobat® reader 5.0; hp presentation ready 1.01; hp notebook utilities ( hp battery optimizer, hp quick lock, hp display settings); touchpad tap and scroll functionality by synaptics; hp toptools 5.5; desktop zoom v1.00; system diagnostics by hp e-diagtools 3.5, hp e-diagtools for windows 3.0.28; pc health ul1.0; hp instant support (north america and europe only); hp library: online user's handbook, working in comfort, hp notes; easy internet sign-up18; phoenix bios 4.0 (release 6.0)
Gestione energetica
Alimentazione 100-240-vac (47-63-hz) input; 19-vdc, 3.95a output
Tipo alimentazione 100~240V @ 47-63Hz. DC in: 19V 3.95A
Alimentazione Universele netadapter: 100 tot 240 V (47 tot 63 Hz) ingangsspanning; 19 V, 3.95 A ingangsspanning
Connettività
Comunicazione integrated 56kb/s modem
Porte I/O two universal serial bus (usb); 9-pin, 115,200-bps serial; 25-pin bidirectional ecp/epp parallel; infra-red, 4-mbps, irda-compliant; ps/2 keyboard/mouse; supports y-adapter (f1469a); one vga-out port; s-video port; headphone-out, microphone-in ports; 240-pin pci connector for docking; rj-11 and rj-45 ports for 56-kbps modem/LAN; system reset, Twee Universal Serial bussen (USB); 9-pin, 115.200-bps serieel; 25-pins bi-directioneel ECP/EPP parallel; infrarood, 4-Mbps, IrDA-compatibel; Mini-DIN toetsenbord/muis; ondersteunt Y-adapter (F1469A); Een VGA-uit poort; S-Video-poort; Hoofdtelefoonuitgang, microfooningang; 240-pins PCI-connector voor docking; RJ-11 en RJ-45 poorten voor 56-Kbps modem/LAN; Systeem reset
Requisiti di sistema
Sistema operativo compatibile windows xp pro preloaded (+ w2k on recovery cd)
Peso e dimensioni
Dimensioni (LxPxA) 315 x 261 x 32 @ 14"; 325 x 264 x 35 @ 15"
Peso travel weight as light as 2.4 kg
Dettagli tecnici
Dispositivo di puntatura touchpad with on/off, scroll up/down button and two pointing sticks