The amount of memory measured in megabytes installed in the system's hardware
256 MB
Aggiornamento memoria
2 GB
Massima memoria interna
2048 MB
Video
Adattatore grafico
ati mobility radeon m6-p 4x agp
Massima memorio adattatore grafico
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
32 MB
Caratteristiche adattatore video
mpeg-2 hardware acceleration and support for software mpeg-2 and; hardware motion compensation for high-qulity dvd; dual-display capability
Drive ottico
Velocità di lettura CD
8 x
Tastiera
Tipo tastiera
87-/88- key, full-size (101-/102- key emulation); supports windows keys; spill resistant keyboard; embedded numeric keypad; 12 function [fn] keys
Networking
Modem interno
Particolarità networking
HP PCI 10/100BT
Sistema operativo/software
Ahead Nero Suite 6
microsoft internet explorer 6.0; microsoft outlook express 6.0; windows fax services; windows media player; internet firewall; windows xp- and windows 2000-compatible plug (including hot docking and hot swapping of bay modules); musicmatch jukebox cd and mp3 player 6.10; norton antivirus by symantec 8.01; windvd dvd player 3.1 by intervideo (not preloaded; with dvd and dvd+cd-rw systems only); record now by veritas 3.1 (not preloaded; with cd-rw and dvd+cd-rw systems only); adobe® acrobat® reader 5.0; hp presentation ready 1.01; hp notebook utilities ( hp battery optimizer, hp quick lock, hp display settings); touchpad tap and scroll functionality by synaptics; hp toptools 5.5; desktop zoom; system diagnostics by hp e-diagtools 3.5, hp e-diagtools for windows 3.0.28; pc health ul1.0; hp instant support (north america and europe only); hp library: online user's handbook, working in comfort, hp notes; easy internet sign-up18; phoenix bios 4.0 (release 6.0)