IceCat.biz cool in catalogues.
Cerca
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Romania  Più >> Paese Lingua: Italiano

Home > notebook/laptop > HP F5383J

omnibook xt6200 p/4 1.6 GHz 256M/20g 15" TFT SXGA DVD/cd s/w modem/LAN WXP Pro

Marca: HP
Codice prodotto: F5383J
Codice EAN/UPC:
Categoria: notebook/laptop 
Sul mercato dal: 27 Jun 2005
Info modified on: 18 Nov 2008 13:29:39
F5383J HP
4k

Specifiche
Alternatives
Opzioni
Processore
Velocità processore 1600 MHz
Famiglia processore Intel Pentium Mobile
Processore Intel Pentium IV Mobile
Cache external 512 KB
Memoria cache 8 MB
Disk drive
Capacità hard disk 20 GB
Display
Schermo 15" 1400x1050px SXGA+ TFT @ 16M colors
Risoluzione resolution : 640 — 480 colors 16 bits, 100hz; 800 — 600 colors 16 bits, 100hz; 1024 — 768 colors 16 bits, 100hz; 1280 — 1024 colors 16 bits, 85hz; 1600 — 1200 colors 16 bits, 75hz
Memoria
Capacità memoria incorporata 256 MB
Aggiornamento memoria 2 GB
Massima memoria interna 2048 MB
Video
Adattatore grafico ati mobility radeon m6-p 4x agp
Massima memorio adattatore grafico 32 MB
Caratteristiche adattatore video mpeg-2 hardware acceleration and support for software mpeg-2 and; hardware motion compensation for high-qulity dvd; dual-display capability
Tastiera
Tipo tastiera 87-/88- key, full-size (101-/102- key emulation); supports windows keys; spill resistant keyboard; embedded numeric keypad; 12 function [fn] keys
Networking
Modem interno
Particolarità networking HP PCI 10/100BT
Sistema operativo/software
Ahead Nero Suite 6 microsoft internet explorer 6.0; microsoft outlook express 6.0; windows fax services; windows media player; internet firewall; windows xp- and windows 2000-compatible plug (including hot docking and hot swapping of bay modules); musicmatch jukebox cd and mp3 player 6.10; norton antivirus by symantec 8.01; windvd dvd player 3.1 by intervideo (not preloaded; with dvd and dvd+cd-rw systems only); record now by veritas 3.1 (not preloaded; with cd-rw and dvd+cd-rw systems only); adobe® acrobat® reader 5.0; hp presentation ready 1.01; hp notebook utilities ( hp battery optimizer, hp quick lock, hp display settings); touchpad tap and scroll functionality by synaptics; hp toptools 5.5; desktop zoom; system diagnostics by hp e-diagtools 3.5, hp e-diagtools for windows 3.0.28; pc health ul1.0; hp instant support (north america and europe only); hp library: online user's handbook, working in comfort, hp notes; easy internet sign-up18; phoenix bios 4.0 (release 6.0)
Gestione energetica
Alimentazione 100-240-vac (47-63-hz) input; 19-vdc, 3.95a output
Tipo alimentazione 100~240V @ 47-63Hz. DC in: 19V 3.95A
Connettività
Comunicazione integrated 56kb/s modem via mini-pci slot (type IIIb)
Porte I/O two universal serial bus (usb); 9-pin, 115,200-bps serial; 25-pin bidirectional ecp/epp parallel; infra-red, 4-mbps, irda-compliant; ps/2 keyboard/mouse; supports y-adapter (f1469a); one vga-out port; s-video port; headphone-out,line-in,microphone-in ports; 240-pin pci connector for docking; rj-11 and rj-45 ports for 56-kbps modem/LAN; system reset
Requisiti di sistema
Sistema operativo compatibile Windows XP Pro preloaded (+ W2K on Recovery CD)
Peso e dimensioni
Dimensioni (LxPxA) 315 x 261 x 32 @ 14"; 325 x 264 x 35 @ 15"
Peso travel weight as light as 2.4 kg
Dettagli tecnici
Dispositivo di puntatura touchpad with on/off and scroll up/down button