Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Core 2 Duo T8100
Processor front side bus
800 MHz
L2 cache
3 MB
Disk drive
Capacità hard disk
500 GB
Interfaccia hard disk
SATA
Velocità di rotazione hard disk
5400 RPM
Display
Dim. diagonale schermo (pollici)
17 "
Schermo
WXGA+ TFT LCD
Risoluzione
Resolution of the display for the system
1440 x 900 Pixels
Memoria
Capacità memoria incorporata
The amount of memory measured in megabytes installed in the system's hardware
4096 MB
Tipo memoria interna
DDR2 SDRAM
Supporti media
Tipi schede di memoria
SD/MMC/MS/MS Pro/xD
Video
Adattatore grafico
NVIDIA GeForce 8600M GS
Massima memorio adattatore grafico
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
1791 MB
Drive ottico
Tipo drive ottico
Type of the optical drive
Blu-Ray DVD±RW DL
Audio
Sistema audio
3D Sound Blaster Pro
TV tuner
Tipo sintonizzazione TV
DVB-T
Macchina fotografica
Fotocamera integrata
Networking
Modem interno
Particolarità networking
Gigabit Ethernet
Tecnologia wireless
IEEE 802.11a/g/n
Velocità modem
56 Kbit/s
Versione Bluetooth
2.0+EDR
Bluetooth
Sistema operativo/software
Sistema operativo incluso
Windows Vista Home Premium Edition
Sistema operativo/software
Ahead Nero Suite 6
Microsoft® Works; Microsoft® Internet Explorer 7.0; Windows Mail; Adobe® Reader 8.0; Windows Media Player; Windows Photo Gallery; DVD Play; Windows Movie Maker, Windows DVD Maker; Cyberlink DVD Suite; Windows Media center, QuickPlay - Windows
Gestione energetica
Tecnologia batteria
Lithium-Ion
Connettività
Slot ExpressCard
Quantità porte VGA (D-Sub)
1
Quantità porte Ethernet LAN (RJ-45)
1
Quantità di porte IEEE 1394/Firewire
1
Porta uscita TV
Description of TV Out port
S-Video
Quantità porte USB 2.0
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.