| Velocità processore |
2500 MHz |
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
Intel® 5400
|
| Numero di processori installati |
1 pcs |
| Famiglia processore |
Intel® Xeon® Quad Core 5420 processor |
| Processor front side bus |
1333 MHz |
|
Capacità memoria incorporata
|
|
The amount of memory measured in megabytes installed in the system's hardware
2 x 1024 DDR2 MB
|
| Massima memoria interna |
32 GB |
| Tipo memoria |
DDR-2 667 MHz ECC fully buffered |
|
Slot memoria
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
8 DIMM slots
|
| Velocità di rotazione hard disk |
7200 RPM |
|
Controller hard disk
|
|
Hard drive controller characteristics including type
SATA 3GB/s NCQ
|
| Tipo hard disk |
250 GB |
| Caratteristiche scheda video |
 |
|
Tipo drive ottico
|
|
Type of the optical drive
DVD±RW
|
| Schermo |
HP LP3065 30in Flat Panel Monitor, HP LP2465 24in Flat Panel Monitor, HP LP2065 20.1in Flat Panel Monitor, HP LP1965 19in Flat Panel Monitor (all sold separately) |
| Sistema audio |
High Definition Integrated Realtek ALC262 Audio. Optional Sound Blaster X-Fi XtremeGamer Audio Card |
| Audio incluso |
High Definition Integrated Realtek ALC262 Audio. Optional Sound Blaster X-Fi XtremeGamer Audio Card |
| Particolarità networking |
Integrated Broadcom 5755 Netxtreme Gigabit PCIe LAN, optional Broadcom 5751 Netxtreme Gigabit PCIe, optional Intel Pro 1000 PT Gigabit Ethernet Controller PCIe |
| Sistema operativo incluso |
Genuine Windows Vista® 32-bit downgrade to Genuine Microsoft® Windows® XP Professional 32-bit |
| Altitudine di non-funzionamento |
9100 m |
| Altitudine di funzionamento |
3000 m |
| Range di umidità di funzionamento |
8-85 % |
| Intervallo di temperatura di funzionamento |
5 - 35 °C |
| Umidità relativa di non-funzionamento(senza condensazione) |
8-90 % |
| Intervallo di temperatura |
-40-60 °C |
|
| Umidità relativa |
8-85 % |
| Umidità |
8-90 % |
|
Conformità classe di efficienza
|
|
A list of regulatory agency standards with which the product complies; pertaining to energy efficiency
80% efficient power supply
|
| Alimentazione |
650 watts wide-ranging, active Power Factor Correction, 80 Plus Efficient |
| Alimentazione |
650 watts wide-ranging, active Power Factor Correction, 80 Plus Efficient |
| Dimensioni (LxPxA) |
16.5 x 44.0 x 44.1 cm |
| Peso |
18110 g |
|
Tipi di chassis
|
|
List of types of chassis available and their expandability if applicable.
Mini Tower
|
| Lettore dischetti |
 |
| Cache external |
12 MB L2 |
| controller disk subsystem |
Integrated SATA 3 Gb/s controller with RAID (0, 1,5) capability |
| Dispositivo di puntatura |
HP USB Optical Scroll Mouse |
| Porte I/O |
Front: headphone, microphone, 2 USB 2.0 and 1 optional IEEE 1394A; Rear: 5 USB 2.0, 1 optional serial port, 2 PS/2 keyboard and mouse, 1 RJ-45 to integrated Gigabit LAN, audio In, audio Out, microphone; 1 USB 2.0 (internal) |
| Drive bay |
2 external 5.25" bays and 1 external 3.5" bay for optional floppy drive 2 internal 3.5” bays or 3 internal 2.5" bays |
| Slot espansione |
6 full length slots: 2 PCI Express (x16) Gen2 Graphics slots, 2 PCI Express (x8 mechanically, x4 electrically) slots, 2 legacy PCI slots |
| UNSPSC-code |
43211507 |
| Tipo tastiera |
HP Standard (USB, PS/2) |
|