The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900 MHz
Audio
Radio FM
Suonerie polifoniche
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Formati utilizzabili
MIDI
Lettore musica
Quantità suonerie polifoniche
24
Colori
Colore del prodotto
Blu
Peso e dimensioni
Peso
68 g
Dimensioni (LxPxA)
114 x 9 x 47 mm
Larghezza
114 mm
Profondità
9 mm
Altezza
Height of the product
47 mm
Gestione energetica
Tempo di conversazione
5 h
Tempo di stand-by
300 h
Performance batterie
750 mAh
Caratteristiche del telefono
Smartphone
Alarm clock
Calendario
Fattore forma
Description of characteristics; and/or size of the product; included by type.