Rate at which data is transferred; expressed in micron second
20 µs
Velocità di trasferimento dati
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
10/100 Mbit/s
Capacità di commutazione
1 Gbit/s
Networking
Dimensioni tavola
1000 entries
Supporto controllo flusso
Caratteristiche di gestione
Tipo interruttore
Unmanaged
Protocolli
Protocollo Data link
Fast Ethernet
Connettività
Quantità porte
5
Tecnologia di cablaggio
Type of cable technology performance; including the fiber or cable type
10Base-T, 100Base-TX
Porte I/O
5x 10/100 (RJ-45)
Peso e dimensioni
Dimensioni (LxPxA)
94 x 27 x 103 mm
Peso
280 g
Gestione energetica
Supporto Power over Ethernet (PoE)
Consumo
Amount of power used by this model; expressed in watts
7.5 W
Alimentazione
7.5VDC, 1A
Requisiti di sistema
Sistema operativo compatibile
Windows, Linux, Mac OS
Durata
MTBF
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism
390000 h
Certificati di sicurezza
Conforme agli standard
IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Sicurezza
List of regulatory standards for all countries in which this product has been certified
UL 1950/cUL; IEC950/EN60950
Emissioni elettromagnetiche
CE, FCC part 15 Class A; EN55 022 (CISPR22), Class A; VCCI Class A; C-Tick