The amount of memory measured in megabytes installed in the system's hardware
40 MB
Supporto flash card
Macchina fotografica
Fotocamera integrata
Megapixel
2 MP
Flash integrato
Potenzialità Zoom
4x
Risoluzione immagine
Amount of data measured in pixels that the product captures to form the image
1600x1200 Pixels
Connettività
Intefaccia
mini-USB, SyncML
Porte I/O
AV (2.5mm)
Networking
Tipo networking
EGSM, GSM, WCDMA
Frequenza di funzionamento
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900, 2100 MHz
Messaggistica
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
E-mail
Video
Formati di compressione video
MPEG-4
Potenzialità vdeo
Audio
Radio FM
Suonerie polifoniche
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Formati utilizzabili
MP3, MP4, AAC, eAAC, WMA
Lettore musica
Quantità suonerie polifoniche
64
Altoparlanti
Stereo
Telefono con vivavoce
Sistema operativo/software
Sistema operativo incluso
Symbian
Ahead Nero Suite 6
Adobe Photoshop Album 3.0 Adobe Acrobat Reader Adobe Flash Lite 2.0 Nokia Video Manager Nokia Wireless Presenter Nokia Mobile Search Nokia PC Suite 6.83 Nokia Map Manager Ulead Video Toolbox 2.5 Basic
Colori
Colore del prodotto
Nero
Peso e dimensioni
Peso
125 g
Larghezza
49 mm
Profondità
20
Altezza
Height of the product
101 mm
Gestione energetica
Tempo di conversazione
3.5 h
Tempo di stand-by
264 h
Performance batterie
900 mAh
Tecnologia batteria
Lithium-Ion
Caratteristiche del telefono
Smartphone
Alarm clock
Calendario
Push-to-Talk (PTT)
Note
Сalcolatrice
Trasmissione dati
Porta dati a infrarossi
Bluetooth
GPRS
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.