|
Risoluzione
|
|
Resolution of the display for the system
128 x 160 Pixels
|
|
Colori schermo
|
|
Maximum number of viewable colors.
0.262000 M
|
| Schermo |
TFT |
| Tipi schede di memoria |
microSD |
|
Capacità memoria incorporata
|
|
The amount of memory measured in megabytes installed in the system's hardware
16 MB
|
| Supporto flash card |
 |
| Memoria utente |
9 MB |
| Fotocamera integrata |
 |
| Megapixel |
1.3 MP |
|
Zoom digitale
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
8 x
|
|
Quantità porte USB 2.0
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
|
| Tipo networking |
EGSM, GSM |
|
Frequenza di funzionamento
|
|
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
900/1800/1900 MHz
|
|
MMS (Multimedia Messaging Service)
|
|
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
|
| Formati di compressione video |
H.263, H.264 |
| Radio FM |
 |
|
Suonerie polifoniche
|
|
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
|
| Formati utilizzabili |
MP3, MP4, AAC, AAC+, eAAC+, WMA |
| Lettore musica |
 |
| Quantità suonerie polifoniche |
64 |
|
|