|
Risoluzione
|
|
Resolution of the display for the system
128 x 160 Pixels
|
|
Colori schermo
|
|
Maximum number of viewable colors.
0.262000 M
|
| Schermo |
TFT |
| Dim. diagonale schermo (pollici) |
1.8 " |
| Tipi schede di memoria |
micro SD |
|
Capacità memoria incorporata
|
|
The amount of memory measured in megabytes installed in the system's hardware
16 MB
|
| Memoria utente |
8.5 MB |
| Supporto flash card |
 |
| Fotocamera integrata |
 |
| Megapixel |
2 MP |
|
Zoom digitale
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
8 x
|
|
WAP
|
|
Wireless Application Protocol (WAP) is the first global standard for Internet services over mobile phone networks. It is capable of displaying "mini websites", which look simple when compared with normal websites but which already provide a variety of powerful services, including banking, ticket purchase, news updates and more.
2.0
|
| Intefaccia |
mini USB |
| Connessione cuffia |
2.5 mm |
|
Quantità porte USB 2.0
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
|
| Tipo networking |
EGSM, GSM |
|
Frequenza di funzionamento
|
|
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/850/1800/1900 MHz
|
|
MMS (Multimedia Messaging Service)
|
|
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
|
| E-mail |
 |
| Potenzialità vdeo |
 |
| Formati di compressione video |
3GPP, H.263, H.264 |
| Radio FM |
 |
|
Suonerie polifoniche
|
|
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
|
|
|