|
Risoluzione
|
|
Resolution of the display for the system
128 x 160 Pixels
|
|
Colori schermo
|
|
Maximum number of viewable colors.
0.064000 M
|
| Schermo |
TFT |
|
Capacità memoria incorporata
|
|
The amount of memory measured in megabytes installed in the system's hardware
32 MB
|
| Supporto flash card |
 |
| Fotocamera integrata |
 |
|
WAP
|
|
Wireless Application Protocol (WAP) is the first global standard for Internet services over mobile phone networks. It is capable of displaying "mini websites", which look simple when compared with normal websites but which already provide a variety of powerful services, including banking, ticket purchase, news updates and more.
2.0
|
| Connessione cuffia |
2.5 mm |
|
Frequenza di funzionamento
|
|
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900 MHz
|
|
MMS (Multimedia Messaging Service)
|
|
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
|
| E-mail |
POP3, IMP4, SMTP |
| Radio FM |
 |
|
Suonerie polifoniche
|
|
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
|
| Formati utilizzabili |
MP3 |
| Lettore musica |
 |
| Quantità suonerie polifoniche |
24 |
| Colore del prodotto |
Nero |
| Peso |
73.7 g |
| Dimensioni (LxPxA) |
46 x 15 x 108 mm |
| Larghezza |
46 mm |
|
|