The amount of memory measured in megabytes installed in the system's hardware
32 MB
Supporto flash card
Macchina fotografica
Fotocamera integrata
Connettività
WAP
Wireless Application Protocol (WAP) is the first global standard for Internet services over mobile phone networks. It is capable of displaying "mini websites", which look simple when compared with normal websites but which already provide a variety of powerful services, including banking, ticket purchase, news updates and more.
2.0
Connessione cuffia
2.5 mm
Networking
Frequenza di funzionamento
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900 MHz
Messaggistica
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
E-mail
POP3, IMP4, SMTP
Audio
Radio FM
Suonerie polifoniche
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Formati utilizzabili
MP3
Lettore musica
Quantità suonerie polifoniche
24
Colori
Colore del prodotto
Nero
Peso e dimensioni
Peso
73.7 g
Dimensioni (LxPxA)
46 x 15 x 108 mm
Larghezza
46 mm
Peso e dimensioni
Profondità
15 mm
Altezza
Height of the product
108 mm
Gestione energetica
Tempo di conversazione
7.6 h
Tempo di stand-by
424.24 h
Performance batterie
700 mAh
Tipo batteria
BL-5CA
Tecnologia batteria
Lithium-Ion
Caratteristiche del telefono
Smartphone
Calendario
Capacità rubrica
1000 entries
Lista cose da fare
Сalcolatrice
Fattore forma
Description of characteristics; and/or size of the product; included by type.
Bar
Trasmissione dati
Porta dati a infrarossi
Bluetooth
GPRS
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.
Packaging
Il pacchetto standard include
Nokia 1680 classic device, Nokia Battery BL-5CA, Nokia Compact Charger AC-3, User guide