|
Risoluzione
|
|
Resolution of the display for the system
320 x 240 Pixels
|
|
Colori schermo
|
|
Maximum number of viewable colors.
16.0 M
|
| Schermo |
TFT |
| Dim. diagonale schermo (pollici) |
2.36 " |
| Tipi schede di memoria |
microSD |
|
Capacità memoria incorporata
|
|
The amount of memory measured in megabytes installed in the system's hardware
110 MB
|
| Supporto flash card |
 |
| Fotocamera integrata |
 |
| Megapixel |
3.2 MP |
|
Risoluzione immagine
|
|
Amount of data measured in pixels that the product captures to form the image
2048 x 1536 Pixels
|
|
Tipo sensore
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CMOS
|
| Auto focus |
 |
| Intefaccia |
Micro-USB |
| Connessione cuffia |
2.5 mm |
| Collegamenti wireless |
 |
|
Frequenza di funzionamento
|
|
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900, 900/2100 MHz
|
| Tecnologia wireless |
WLAN IEEE 802.11b/g |
|
MMS (Multimedia Messaging Service)
|
|
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
|
| E-mail |
IMAP, POP, SMTP |
| Risoluzione acquisizione video |
640 x 480 Pixels |
| Formati di compressione video |
mp4, .3gp, H.263, MPEG-4 VSP |
| Radio FM |
 |
|
Suonerie polifoniche
|
|
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
|
|
|