|
Risoluzione
|
|
Resolution of the display for the system
208 x 208 Pixels
|
|
Colori schermo
|
|
Maximum number of viewable colors.
0.065536 M
|
| Tipi schede di memoria |
MMC |
|
Capacità memoria incorporata
|
|
The amount of memory measured in megabytes installed in the system's hardware
32 MB
|
| Supporto flash card |
 |
| Fotocamera integrata |
 |
| Tipo video telefono |
1.3M |
|
Risoluzione immagine
|
|
Amount of data measured in pixels that the product captures to form the image
1280 x 1024 Pixels
|
| Stampa diretta |
 |
| Intefaccia |
USB, Pop-port, HSCSD, EDGE, Adapter port |
| Tipo networking |
EGSM, GSM |
|
Frequenza di funzionamento
|
|
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
900/1800/1900 MHz
|
|
MMS (Multimedia Messaging Service)
|
|
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
|
| E-mail |
SMTP, POP3, IMAP4 |
|
Chat
|
|
The chat feature lets you "talk" using SMS messages with your friends and family, while keeping track of the whole conversation.
|
| Radio FM |
 |
|
Suonerie polifoniche
|
|
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
|
| Lettore musica |
 |
|
|