The amount of memory measured in megabytes installed in the system's hardware
3.5 MB
Supporto flash card
Macchina fotografica
Fotocamera integrata
Tipo video telefono
VGA
Risoluzione immagine
Amount of data measured in pixels that the product captures to form the image
640 x 480 Pixels
Connettività
WAP
Wireless Application Protocol (WAP) is the first global standard for Internet services over mobile phone networks. It is capable of displaying "mini websites", which look simple when compared with normal websites but which already provide a variety of powerful services, including banking, ticket purchase, news updates and more.
2.0, TCP/IP
Intefaccia
USB
Networking
Tipo networking
GSM, EGSM
Frequenza di funzionamento
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
900, 1800, 1900 MHz
Messaggistica
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
E-mail
Video
Risoluzione acquisizione video
640 x 480 Pixels
Audio
Radio FM
Suonerie polifoniche
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Formati utilizzabili
MIDI, MP3, AMR
Audio
Lettore musica
Quantità suonerie polifoniche
24
Colori
Colore del prodotto
Nero
Peso e dimensioni
Peso
100 g
Larghezza
106.5 mm
Profondità
46.8 mm
Altezza
Height of the product
23.8 mm
Gestione energetica
Tempo di conversazione
2 - 5 h
Tempo di stand-by
150 - 300 h
Performance batterie
760 mAh
Tipo batteria
BL-5B
Tecnologia batteria
Lithium-Ion
Caratteristiche del telefono
Smartphone
Allarme vibrazione
Fattore forma
Description of characteristics; and/or size of the product; included by type.
Bar
Trasmissione dati
Porta dati a infrarossi
Bluetooth
GPRS
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.