The amount of memory measured in megabytes installed in the system's hardware
128 MB
Tipo memoria interna
128MB ROM, 64MB RAM
Tipi schede di memoria
MicroSD
Processore
Velocità processore
200 MHz
Famiglia processore
Texas Instruments OMAP
Processore
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
TI OMAP 850
Caratteristiche del telefono
Funzione telefono
Performance GPS
Funzione GPS
Sistema operativo/software
Ahead Nero Suite 6
Windows Media Player, Pocket MSN w MSN® Messenger, Word, Excel, PowerPoint, PDF documents
Sistema operativo incluso
Windows Mobile 5.0
Networking
Particolarità networking
Quad-band GSM/GPRS, EDGE
Frequenza di funzionamento
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900 MHz
Caratteristiche Wireless LAN
Tecnologia wireless
Bluetooth® 2.0, Wi-Fi
Trasmissione dati
EDGE
Bluetooth
Messaggistica
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
Macchina fotografica
Fotocamera integrata
Risoluzione immagine
Amount of data measured in pixels that the product captures to form the image
1600x1200 Pixels
Megapixel
2 MP
Seconda videocamera
Audio
Formati di compressione audio
MP3/AAC
Suonerie polifoniche
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.