Amount of power used by this model; expressed in watts
380 W
Consumo (stand-by)
1 W
Peso e dimensioni
Dimensioni (LxPxA)
1055 x 95 x 700 mm
Peso
30600 g
Dimensioni (LxPxA) con base
1055 x 316 x 759 mm
Peso prodotto con supporto
33200 g
Packaging
Peso incluso imballo
40000 g
Dimensioni imballo (L x P x A)
1055 x 410 x 863 mm
Certificati di sicurezza
Plug & Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"