|
Velocità di trasferimento dati
|
|
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
100 Mbit/s
|
| Particolarità networking |
Ethernet/Fast Ethernet |
| Protocolli di rete supportati |
TCP/IP, UDP, ICMP, HTTP, RADIUS, IPSec, ISAKMP/ IKE, SNMP, L2TP, DHCP, PPPoE, PPTP |
| Supporto VPN |
IPSec VPN |
| Tecnologia di connessione |
Con cavo |
| Porte I/O |
6x 10/100Base-T Ports (1 LAN, 1 WAN, 4 Configurable) |
|
| Ahead Nero Suite 6 |
SonicOS |
|
Processore
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
2GHz Intel
|
|
Capacità memoria incorporata
|
|
The amount of memory measured in megabytes installed in the system's hardware
256 MB
|
| Memoria flash |
64 MB |
| Dimensioni (LxPxA) |
431.8 x 330.2 x 44.5 |
| Peso |
5900 g |
|
Consumo
|
|
Amount of power used by this model; expressed in watts
143 W
|
| Alimentazione |
100V - 240VAC |
|