|
Velocità di trasferimento dati
|
|
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
1000 Mbit/s
|
| Throughput firewall |
290 Mbit/s |
| Throughput VPN |
75 Mbit/s |
|
Fattore forma
|
|
Description of characteristics; and/or size of the product; included by type.
1U rack
|
| Particolarità networking |
10/100 Ethernet |
| Numero di utenti |
300 user(s) |
| Numero di connessioni VPN |
500 |
| Protocolli di rete supportati |
TCP/IP, UDP, ICMP, HTTP, RADIUS, IPSec, ISAKMP/IKE, SNMP, L2TP, DHCP, PPPoE, PPTP |
| Porte I/O |
6 x Rj-45 |
| Velocità processore |
2000 MHz |
|
Processore
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel
|
|
|
Capacità memoria incorporata
|
|
The amount of memory measured in megabytes installed in the system's hardware
256 MB
|
| Memoria flash |
64 MB |
|
Compatibilità elettromagnetica
|
|
List of countries and their respective regulatory agency standards with which the product complies
FCC Class A, ICES Class A, CE, C-Tick, VCCI Class A, BSMI Class A, MIC, NOM, UL, cUL, TUV/GS, CB
|
| Dimensioni (LxPxA) |
432 x 254 x 44 mm |
| Peso |
5900 g |
|
Consumo
|
|
Amount of power used by this model; expressed in watts
143 W
|
| Alimentazione |
100 - 240 VAC, 60-50 Hz, 1.5A |
| Intervallo di temperatura di funzionamento |
0 - 40 °C |
|